Texas Instruments Standard Linear and Logic Dual 160MHz 5.5V Logic IC SN74LVC2G79DCUR

Description
Dual D-Type Flip-Flop, 160MHz, 5.5V, VSSOP, CMOS Product overview: SN74LVC2G79DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G79DCUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 160MHz, 5.5V, VSSOP, CMOS Product overview: SN74LVC2G79DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G79DCUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 160MHz 5.5V Logic IC
706-SN74LVC2G79DCUR
Dual 160MHz 5.5V Logic IC 706-SN74LVC2G79DCUR
Dual D-Type Flip-Flop, 160MHz, 5.5V, VSSOP, CMOS Product overview: SN74LVC2G79DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G79DCUR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 160MHz, 5.5V, VSSOP, CMOS Product overview: SN74LVC2G79DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G79DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC2G79DCUR
Product Name Dual 160MHz 5.5V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input NAND gate - 74AHC2G00DC,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
8 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details