Nexperia B.V. Dual 2-input NAND gate 74AHC2G00DC,125

Description
The 74AHC2G00; 74AHCT2G00 are high-speed Si-gate CMOS devices. They provide two 2-input NAND gates. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC2G00; 74AHCT2G00 are high-speed Si-gate CMOS devices. They provide two 2-input NAND gates. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC2G00DC is a dual 2-input NAND gate in a VSSOP8 package with a body width of 2.3 mm, designed for operation from -40 °C to +125 °C. It operates with a supply voltage range of 2.0 V to 5.5 V and features symmetrical output impedance, high noise immunity, low power dissipation, balanced propagation delays, and ESD protection exceeding 2000 V (HBM) and 1000 V (CDM).

Datasheet Summary
Powered by GS/AI

The 74AHC2G00DC is a dual 2-input NAND gate in a VSSOP8 package with a body width of 2.3 mm, designed for operation from -40 °C to +125 °C. It operates with a supply voltage range of 2.0 V to 5.5 V and features symmetrical output impedance, high noise immunity, low power dissipation, balanced propagation delays, and ESD protection exceeding 2000 V (HBM) and 1000 V (CDM).

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input NAND gate - 74AHC2G00DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input NAND gate
74AHC2G00DC,125
Dual 2-input NAND gate 74AHC2G00DC,125
The 74AHC2G00; 74AHCT2G00 are high-speed Si-gate CMOS devices. They provide two 2-input NAND gates. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC2G00; 74AHCT2G00 are high-speed Si-gate CMOS devices. They provide two 2-input NAND gates.

The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V.

The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V.

Features and benefits

  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHC2G00DC,125 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, AHC/VHC/H/U/V Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHC2G00DC,125 - 1007489-74AHC2G00DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC2G00DC,125
1007489-74AHC2G00DC,125
Logic - Logic - Gates and Inverters - 74AHC2G00DC,125 1007489-74AHC2G00DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007489-74AHC2G00DC, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP, US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007489-74AHC2G00DC,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP, US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G00DC,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G00DC,125DKR-ND
Gates and Inverters 1727-74AHC2G00DC,125DKR-ND
IC NAND 2-CIR 2-IN 8-VSSOP

IC NAND 2-CIR 2-IN 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G00DC,125CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G00DC,125CT-ND
Gates and Inverters 1727-74AHC2G00DC,125CT-ND
IC NAND 2-CIR 2-IN 8-VSSOP

IC NAND 2-CIR 2-IN 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G00DC,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G00DC,125TR-ND
Gates and Inverters 1727-74AHC2G00DC,125TR-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74AHC2G00DC,125
Dual Logic IC 705-74AHC2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP Product overview: 74AHC2G00DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G00DC,125 can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 2-INP 8VSSOP Product overview: 74AHC2G00DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G00DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC2G00DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC2G00DC,125
Logic - Gates and Inverters 74AHC2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AHC2G00DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC2G00DC,125
Gates and Inverters 74AHC2G00DC,125
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G00DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC2G00DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC2G00DC,125 74AHC2G00DC,125 1007489-74AHC2G00DC,125 1727-74AHC2G00DC,125DKR-ND 705-74AHC2G00DC,125 74AHC2G00DC,125 74AHC2G00DC,125 74AHC2G00DC,125
Product Name Dual 2-input NAND gate Logic - Logic - Gates and Inverters - 74AHC2G00DC,125 Gates and Inverters Dual Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage +7.0 2 V ~ 5.5 V 2V ~ 5.5V 5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
IC Package Type Other; SOT765-1 SOT765-1 Other; SOT765 SOP; SSOP; Other; 8-VSSOP, US8 Other; "8-VFSOP (0.091"", 2.30mm Width)" Other; Tape & Reel (TR) SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Logic Family CMOS AHC
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-74AHCT3G14DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
 - 74AHC1G86GW/S400,1 - Rochester Electronics
Specs
Gate Type OR
IC Package Type Other; SOT353
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
5 suppliers