The SN74LVC2G74MDCUTEP is a single positive edge-triggered D-type flip-flop with clear and preset, housed in an 8-pin VSSOP (DCU) package measuring 2.02 mm in length, 2.01 mm in width, and 28.0 mm in height. It operates over a temperature range of -55°C to 125°C, supports 1.65-V to 5.5-V supply voltage, and provides ±24 mA output drive at 3.3 V. The device features I_off for partial power-down operation and complies with JESD78 Class II for latch-up performance and JESD22 for ESD protection, including 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. It meets extended temperature performance and enhanced product-change notification requirements for high-reliability applications.
Enhanced Product Single Positive Edge Triggered D-Type Flip-Flop With Clear And Preset 8-US8 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255657-SN74LVC2G74M
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 5V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 5pF
Family Name: SN74LVC2G74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): TNL17SZ74USG; TC7WZ74FK(TE85L,F); TC7WZ74FK(T5RSON,F;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
IC FF D-TYPE SNGL 1BIT 8VSSOP
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
IC FF D-TYPE SNGL 1BIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC2G74MDCUTEP | 1255657-SN74LVC2G74MDCUTEP | 296-23740-2-ND | SN74LVC2G74MDCUTEP | SN74LVC2G74MDCUTEP | SN74LVC2G74MDCUTEP |
| Product Name | SN74LVC2G74-EP Enhanced Product Single Positive Edge Triggered D-Type Flip-Flop With Clear And Preset | Logic - Logic - Flip Flops - SN74LVC2G74MDCUTEP | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 7.9 ns | 6.4 ns | 6.4 ns | |||
| fMAX | 150 MHz | 200 MHz | 200 MHz |