Dual 2-Input NAND Gate with Open Drain Output 8-DSBGA -40 to 85
Win Source Part Number: 1257702-SN74LVC2G38Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18809-1,296-1880
Base Product Number: 74LVC2G38
NAND Gate IC 2 Channel Open Drain 8-DSBGA (1.9x0.9)
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS
Dual 2-Input NAND Gate with Open Drain Output 8-DSBGA -40 to 85 Product overview: SN74LVC2G38YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38YZPR can be used for catalog matching and distributor lookup.
Logic Gates Dual2InptNANDGt w/OpenDrainOutput
NAND Gate IC 2 Channel Open Drain 8-DSBGA (1.9x0.9)
IC GATE NAND 2CH 2-INP 8DSBGA
IC GATE NAND OD 2CH 2-INP 8DSBGA
IC GATE NAND OD 2CH 2-INP 8DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G38YZPR | 1257702-SN74LVC2G38YZPR | 296-SN74LVC2G38YZPRTR-ND | SN74LVC2G38YZPR | 705-SN74LVC2G38YZPR | SN74LVC2G38YZPR | SN74LVC2G38YZPR | SN74LVC2G38YZPR | SN74LVC2G38YZPR | SN74LVC2G38YZPR |
| Product Name | SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Dual Logic IC | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |||
| Logic Family | LVC | CMOS | ||||||||
| Propagation Delay | 10 ns | 3.9 ns | 3.9 ns | 3.9 ns | 3.9 ns | |||||
| Operating Current | 0.0100 mA | 32 mA | 0.0100 mA | 32 mA |