Texas Instruments High-Performance Analog Dual 5.5V 32mA Logic IC SN74LVC2G38DCUTG4

Description
Dual 2-Input NAND Gate, 74LVC, VSSOP, 5.5V, 32mA Product overview: SN74LVC2G38DCUTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCUTG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate, 74LVC, VSSOP, 5.5V, 32mA Product overview: SN74LVC2G38DCUTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCUTG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V 32mA Logic IC
705-SN74LVC2G38DCUTG4
Dual 5.5V 32mA Logic IC 705-SN74LVC2G38DCUTG4
Dual 2-Input NAND Gate, 74LVC, VSSOP, 5.5V, 32mA Product overview: SN74LVC2G38DCUTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCUTG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, 74LVC, VSSOP, 5.5V, 32mA Product overview: SN74LVC2G38DCUTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCUTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G38DCUTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G38DCUTG4-ND
Gates and Inverters SN74LVC2G38DCUTG4-ND
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257639-SN74LVC2G38DCUTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257639-SN74LVC2G38DCUTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257639-SN74LVC2G38DCUTG4
Win Source Part Number: 1257639-SN74LVC2G38D CUTG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC2G

Win Source Part Number: 1257639-SN74LVC2G38DCUTG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC2G

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G38DCUTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G38DCUTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G38DCUTG4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G38DCUTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G38DCUTG4
Gates and Inverters SN74LVC2G38DCUTG4
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC2G38DCUTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G38DCUTG4
Logic - Gates and Inverters SN74LVC2G38DCUTG4
IC GATE NAND OD 2CH 2-INP 8VSSOP

IC GATE NAND OD 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC2G38DCUTG4 SN74LVC2G38DCUTG4-ND 1257639-SN74LVC2G38DCUTG4 SN74LVC2G38DCUTG4 SN74LVC2G38DCUTG4 SN74LVC2G38DCUTG4
Product Name Dual 5.5V 32mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 3.9 ns 3.9 ns 3.9 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details