Texas Instruments SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output SN74LVC2G38DCUT

Description
Dual 2-Input NAND Gate with Open Drain Output 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Open Drain Output 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output - SN74LVC2G38DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output
SN74LVC2G38DCUT
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output SN74LVC2G38DCUT
Dual 2-Input NAND Gate with Open Drain Output 8-US8 -40 to 125

Dual 2-Input NAND Gate with Open Drain Output 8-US8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC2G38DCUT
5.5V 32mA Logic IC 705-SN74LVC2G38DCUT
2-ch NAND Gate IC, 1.65-5.5V, 32mA, 3.9ns, VSSOP Product overview: SN74LVC2G38DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCUT can be used for catalog matching and distributor lookup.

2-ch NAND Gate IC, 1.65-5.5V, 32mA, 3.9ns, VSSOP Product overview: SN74LVC2G38DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G38DCUT - 896767-SN74LVC2G38DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G38DCUT
896767-SN74LVC2G38DCUT
Logic - Logic - Gates and Inverters - SN74LVC2G38DCUT 896767-SN74LVC2G38DCUT
Manufacturer: Texas Instruments Win Source Part Number: 896767-SN74LVC2G38DC UT Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 2 Channel Open Drain 8-VSSOP Package: 8-VFSOP (0.091", 2.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G38 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVC2G38DCUTD KR, 296-SN74LVC2G38DCUTC T, SN74LVC2G38DCUT-ND, 296-SN74LVC2G38DCUTT R

Manufacturer: Texas Instruments
Win Source Part Number: 896767-SN74LVC2G38DCUT
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 2 Channel Open Drain 8-VSSOP
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2G38
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74LVC2G38DCUTDKR, 296-SN74LVC2G38DCUTCT, SN74LVC2G38DCUT-ND, 296-SN74LVC2G38DCUTTR

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G38DCUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G38DCUTDKR-ND
Gates and Inverters 296-SN74LVC2G38DCUTDKR-ND
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G38DCUTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G38DCUTCT-ND
Gates and Inverters 296-SN74LVC2G38DCUTCT-ND
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G38DCUTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G38DCUTTR-ND
Gates and Inverters 296-SN74LVC2G38DCUTTR-ND
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now Datasheet
 - SN74LVC2G38DCUT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G38DCUT
Logic Gates SN74LVC2G38DCUT
Logic Gates Dual 2 Input NAND Gate

Logic Gates Dual 2 Input NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G38DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G38DCUT
Logic - Gates and Inverters SN74LVC2G38DCUT
IC GATE NAND OD 2CH 2-INP 8VSSOP

IC GATE NAND OD 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G38DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G38DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G38DCUT
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G38DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G38DCUT
Gates and Inverters SN74LVC2G38DCUT
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G38DCUT 705-SN74LVC2G38DCUT 896767-SN74LVC2G38DCUT 296-SN74LVC2G38DCUTDKR-ND SN74LVC2G38DCUT SN74LVC2G38DCUT SN74LVC2G38DCUT SN74LVC2G38DCUT SN74LVC2G38DCUT
Product Name SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output 5.5V 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G38DCUT Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT NAND AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 10 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details