Texas Instruments SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output SN74LVC2G38DCUR

Description
Dual 2-Input NAND Gate with Open Drain Output 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Open Drain Output 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output - SN74LVC2G38DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output
SN74LVC2G38DCUR
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output SN74LVC2G38DCUR
Dual 2-Input NAND Gate with Open Drain Output 8-US8 -40 to 125

Dual 2-Input NAND Gate with Open Drain Output 8-US8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G38DCUR - 112040-SN74LVC2G38DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G38DCUR
112040-SN74LVC2G38DCUR
Logic - Logic - Gates and Inverters - SN74LVC2G38DCUR 112040-SN74LVC2G38DCUR
Manufacturer: Texas Instruments Win Source Part Number: 112040-SN74LVC2G38DC UR Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC2G38 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7WZ38K8X_NL; NC7WZ38K8X_Q; TC7WZ38FK(TE85L,F); Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112040-SN74LVC2G38DCUR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC2G38
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7WZ38K8X_NL; NC7WZ38K8X_Q; TC7WZ38FK(TE85L,F);
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 32mA Logic IC
705-SN74LVC2G38DCUR
Dual 5.5V 32mA Logic IC 705-SN74LVC2G38DCUR
Dual 2-Input NAND Gate, Open Drain, 5.5V, 32mA, 3.9ns, VSSOP Product overview: SN74LVC2G38DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCUR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, Open Drain, 5.5V, 32mA, 3.9ns, VSSOP Product overview: SN74LVC2G38DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18808-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18808-1-ND
Gates and Inverters 296-18808-1-ND
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18808-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18808-2-ND
Gates and Inverters 296-18808-2-ND
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18808-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18808-6-ND
Gates and Inverters 296-18808-6-ND
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G38DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G38DCUR
Logic - Gates and Inverters SN74LVC2G38DCUR
IC GATE NAND OD 2CH 2-INP 8VSSOP

IC GATE NAND OD 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G38DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G38DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G38DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC2G38DCUR
Logic ICs >> Gates SN74LVC2G38DCUR
VSSOP-8-0.5mm Gates ROHS

VSSOP-8-0.5mm Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G38DCUR
Logic Gates SN74LVC2G38DCUR
Logic Gates Dual2InptNANDGt w/OpenDrainOutput

Logic Gates Dual2InptNANDGt w/OpenDrainOutput

Buy Now Datasheet
Gates and Inverters - SN74LVC2G38DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G38DCUR
Gates and Inverters SN74LVC2G38DCUR
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now
Gates and Inverters - SN74LVC2G38DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G38DCUR
Gates and Inverters SN74LVC2G38DCUR
IC GATE NAND OD 2CH 2-INP 8VSSOP

IC GATE NAND OD 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G38DCUR 112040-SN74LVC2G38DCUR 705-SN74LVC2G38DCUR 296-18808-1-ND SN74LVC2G38DCUR SN74LVC2G38DCUR SN74LVC2G38DCUR SN74LVC2G38DCUR SN74LVC2G38DCUR SN74LVC2G38DCUR
Product Name SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output Logic - Logic - Gates and Inverters - SN74LVC2G38DCUR Dual 5.5V 32mA Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Logic Gates Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 10 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic IC - 705-5413DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
CD54ACT20 Dual 4-Input NAND Gates - 5962-0051301QCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers