Texas Instruments SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output SN74LVC2G38DCTR

Description
Dual 2-Input NAND Gate with Open Drain Output 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Open Drain Output 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output - SN74LVC2G38DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output
SN74LVC2G38DCTR
SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output SN74LVC2G38DCTR
Dual 2-Input NAND Gate with Open Drain Output 8-SM8 -40 to 125

Dual 2-Input NAND Gate with Open Drain Output 8-SM8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G38DCTR - 1009410-SN74LVC2G38DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G38DCTR
1009410-SN74LVC2G38DCTR
Logic - Logic - Gates and Inverters - SN74LVC2G38DCTR 1009410-SN74LVC2G38DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1009410-SN74LVC2G38D CTR Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1009410-SN74LVC2G38DCTR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 32mA 5.5V SSOP Logic IC
705-SN74LVC2G38DCTR
Dual 32mA 5.5V SSOP Logic IC 705-SN74LVC2G38DCTR
Dual 2-Input NAND Gate, Open Drain, 32mA, 5.5V, CMOS, SSOP Product overview: SN74LVC2G38DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCTR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, Open Drain, 32mA, 5.5V, CMOS, SSOP Product overview: SN74LVC2G38DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC2G38DCTR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-17010-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17010-1-ND
Gates and Inverters 296-17010-1-ND
NAND Gate IC 2 Channel Open Drain SM8

NAND Gate IC 2 Channel Open Drain SM8

Buy Now Datasheet
Gates and Inverters - 296-17010-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17010-6-ND
Gates and Inverters 296-17010-6-ND
NAND Gate IC 2 Channel Open Drain SM8

NAND Gate IC 2 Channel Open Drain SM8

Buy Now Datasheet
Gates and Inverters - 296-17010-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17010-2-ND
Gates and Inverters 296-17010-2-ND
NAND Gate IC 2 Channel Open Drain SM8

NAND Gate IC 2 Channel Open Drain SM8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G38DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G38DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G38DCTR
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74LVC2G38DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G38DCTR
Gates and Inverters SN74LVC2G38DCTR
NAND Gate IC 2 Channel Open Drain SM8

NAND Gate IC 2 Channel Open Drain SM8

Buy Now
Gates and Inverters - SN74LVC2G38DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G38DCTR
Gates and Inverters SN74LVC2G38DCTR
IC GATE NAND OD 2CH 2-INP SM8

IC GATE NAND OD 2CH 2-INP SM8

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G38DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G38DCTR
Logic - Gates and Inverters SN74LVC2G38DCTR
IC GATE NAND OD 2CH 2-INP SM8

IC GATE NAND OD 2CH 2-INP SM8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G38DCTR
Logic Gates SN74LVC2G38DCTR
Logic Gates Dual 2-Input NAND Gate

Logic Gates Dual 2-Input NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G38DCTR 1009410-SN74LVC2G38DCTR 705-SN74LVC2G38DCTR SN74LVC2G38DCTR 296-17010-1-ND SN74LVC2G38DCTR SN74LVC2G38DCTR SN74LVC2G38DCTR SN74LVC2G38DCTR SN74LVC2G38DCTR
Product Name SN74LVC2G38 Dual 2-Input NAND Gate with Open Drain Output Logic - Logic - Gates and Inverters - SN74LVC2G38DCTR Dual 32mA 5.5V SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 10 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers