Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34YZTR SN74LVC2G34YZTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 838366-SN74LVC2G34YZ TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 838366-SN74LVC2G34YZ TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34YZTR - 838366-SN74LVC2G34YZTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34YZTR
838366-SN74LVC2G34YZTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34YZTR 838366-SN74LVC2G34YZTR
Manufacturer: Texas Instruments Win Source Part Number: 838366-SN74LVC2G34YZ TR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 838366-SN74LVC2G34YZTR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 838366-SN74LVC2G34YZTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34YZTR
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details