SN74LVC2G34DCK3 -- IC LOGIC GATE
Texas Instruments
IC LOGIC GATE
SN74LVC2G34DCK3
Description
IC LOGIC GATE
Description
IC LOGIC GATE
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
815-SN74LVC2G34DCK3 |
|
Product Name
|
IC LOGIC GATE |
|
Supply Voltage
|
-3.3V; 3V; 3.3V
|
|
Logic Family
|
CMOS; CMOS
|
|
Operating Current
|
32 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter
Output Type
Push Pull
Logic Family
Inverter
View Details
Gate Type
OR; NOR
IC Package Type
DIP; Other; CDIP14
View Details
3 suppliers
Supply Voltage
5.5V
Inputs
2
Operating Current
8 mA
View Details