Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2G34DBVRG4

Description
IC BUF NON-INVERT 5.5V SOT23-6
Datasheet
Description
IC BUF NON-INVERT 5.5V SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC2G34DBVRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2G34DBVRG4
IC BUF NON-INVERT 5.5V SOT23-6

IC BUF NON-INVERT 5.5V SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC2G34DBVRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F544FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details