Texas Instruments SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32YZPR

Description
Dual 2-Input Positive-OR Gate 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual 2-Input Positive-OR Gate 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32 Dual 2-Input Positive-OR Gate - SN74LVC2G32YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC2G32 Dual 2-Input Positive-OR Gate
SN74LVC2G32YZPR
SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32YZPR
Dual 2-Input Positive-OR Gate 8-DSBGA -40 to 85

Dual 2-Input Positive-OR Gate 8-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V BGA Logic IC
705-SN74LVC2G32YZPR
Dual 5.5V BGA Logic IC 705-SN74LVC2G32YZPR
Dual 2-Input OR Gate, CMOS, 5.5V, BGA, 3.2ns PD Product overview: SN74LVC2G32YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32YZPR can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate, CMOS, 5.5V, BGA, 3.2ns PD Product overview: SN74LVC2G32YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32YZPR - 030370-SN74LVC2G32YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32YZPR
030370-SN74LVC2G32YZPR
Logic - Logic - Gates and Inverters - SN74LVC2G32YZPR 030370-SN74LVC2G32YZPR
Manufacturer: Texas Instruments Win Source Part Number: 030370-SN74LVC2G32YZ PR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030370-SN74LVC2G32YZPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC2G32YZPR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC2G32YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G32YZPRCT-ND
Gates and Inverters 296-SN74LVC2G32YZPRCT-ND
OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)

OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G32YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G32YZPRDKR-ND
Gates and Inverters 296-SN74LVC2G32YZPRDKR-ND
OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)

OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G32YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G32YZPRTR-ND
Gates and Inverters 296-SN74LVC2G32YZPRTR-ND
OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)

OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - SN74LVC2G32YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32YZPR
Gates and Inverters SN74LVC2G32YZPR
OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)

OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G32YZPR
Logic Gates SN74LVC2G32YZPR
Logic Gates Dual 2 Input Pos OR Gate

Logic Gates Dual 2 Input Pos OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32YZPR
IC GATE OR 2CH 2-INP 8DSBGA

IC GATE OR 2CH 2-INP 8DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G32YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32YZPR
Logic - Gates and Inverters SN74LVC2G32YZPR
IC GATE OR 2CH 2-INP 8DSBGA

IC GATE OR 2CH 2-INP 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32YZPR 705-SN74LVC2G32YZPR 030370-SN74LVC2G32YZPR SN74LVC2G32YZPR 296-SN74LVC2G32YZPRCT-ND SN74LVC2G32YZPR SN74LVC2G32YZPR SN74LVC2G32YZPR SN74LVC2G32YZPR
Product Name SN74LVC2G32 Dual 2-Input Positive-OR Gate Dual 5.5V BGA Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G32YZPR Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate OR NOT; OR
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details