Texas Instruments High-Performance Analog Dual Logic IC SN74LVC2G32YEAR

Description
LVC/LCX/Z SERIES, DUAL 2-INPUT OR GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC2G32YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32YEAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVC/LCX/Z SERIES, DUAL 2-INPUT OR GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC2G32YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32YEAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-SN74LVC2G32YEAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-SN74LVC2G32YEAR
Dual Logic IC 705-SN74LVC2G32YEAR
LVC/LCX/Z SERIES, DUAL 2-INPUT OR GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC2G32YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32YEAR can be used for catalog matching and distributor lookup.

LVC/LCX/Z SERIES, DUAL 2-INPUT OR GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC2G32YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32YEAR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC2G32YEAR - 111797-SN74LVC2G32YEAR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32YEAR
111797-SN74LVC2G32YEAR
Logic - Logic - Gates and Inverters - SN74LVC2G32YEAR 111797-SN74LVC2G32YEAR
Manufacturer: Texas Instruments Win Source Part Number: 111797-SN74LVC2G32YE AR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111797-SN74LVC2G32YEAR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC2G32YEAR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G32YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32YEAR
Logic - Gates and Inverters SN74LVC2G32YEAR
IC GATE OR 2CH 2-INP 8DSBGA

IC GATE OR 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G32YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32YEAR
Gates and Inverters SN74LVC2G32YEAR
OR Gate IC 2 Channel 8-XFBGA, DSBGA

OR Gate IC 2 Channel 8-XFBGA, DSBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC2G32YEAR 111797-SN74LVC2G32YEAR SN74LVC2G32YEAR SN74LVC2G32YEAR SN74LVC2G32YEAR
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G32YEAR Logic - Gates and Inverters Gates and Inverters
Gate Type OR; OR GATE NOT; OR; OR Gate OR NOT; OR OR; OR Gate
Inputs 2 2 2
Propagation Delay 3.2 ns 3.2 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65 V ~ 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Quad 2-input AND gate - 74AHCT08PW/G410J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details