Nexperia B.V. Gates and Inverters 74ABT04PW,118

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-74ABT04PW,118TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74ABT04PW,118TR-ND
Gates and Inverters 1727-74ABT04PW,118TR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-74ABT04PW,118
TSSOP Logic IC 705-74ABT04PW,118
Inverter 6-Element BiCMOS 14-Pin TSSOP T/R Product overview: 74ABT04PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABT04PW,118 can be used for catalog matching and distributor lookup.

Inverter 6-Element BiCMOS 14-Pin TSSOP T/R Product overview: 74ABT04PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABT04PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74ABT04PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ABT04PW,118
Gates and Inverters 74ABT04PW,118
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74ABT04PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ABT04PW,118
Logic - Gates and Inverters 74ABT04PW,118
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-74ABT04PW,118TR-ND 705-74ABT04PW,118 74ABT04PW,118 74ABT04PW,118
Product Name Gates and Inverters TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 1 1
Propagation Delay 3.4 ns
Low Level Output Current (Sink) 15 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details