Texas Instruments SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCUT

Description
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32 Dual 2-Input Positive-OR Gate - SN74LVC2G32DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G32 Dual 2-Input Positive-OR Gate
SN74LVC2G32DCUT
SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCUT
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125

Dual 2-Input Positive-OR Gate 8-US8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32DCUT - 1100607-SN74LVC2G32DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32DCUT
1100607-SN74LVC2G32DCUT
Logic - Logic - Gates and Inverters - SN74LVC2G32DCUT 1100607-SN74LVC2G32DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1100607-SN74LVC2G32D CUT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100607-SN74LVC2G32DCUT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 32mA Logic IC
705-SN74LVC2G32DCUT
Dual 5.5V 32mA Logic IC 705-SN74LVC2G32DCUT
Dual 2-Input OR Gate IC, 5.5V, 32mA, CMOS, VSSOP Product overview: SN74LVC2G32DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCUT can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate IC, 5.5V, 32mA, CMOS, VSSOP Product overview: SN74LVC2G32DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC2G32DCUT - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-32324-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32324-6-ND
Gates and Inverters 296-32324-6-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32324-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32324-1-ND
Gates and Inverters 296-32324-1-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32324-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32324-2-ND
Gates and Inverters 296-32324-2-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G32DCUT
Logic Gates SN74LVC2G32DCUT
Logic Gates Dual 2 Input Pos OR Gate

Logic Gates Dual 2 Input Pos OR Gate

Buy Now Datasheet
Ic, Positiveor Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments - 29AH7633 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Positiveor Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments
29AH7633
Ic, Positiveor Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments 29AH7633
IC, POSITIVEOR GATE, SMD, VSSOP8; Logic Family / Base Number:74LVC2G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, POSITIVEOR GATE, SMD, VSSOP8; Logic Family / Base Number:74LVC2G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32DCUT
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G32DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32DCUT
Gates and Inverters SN74LVC2G32DCUT
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC2G32DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32DCUT
Logic - Gates and Inverters SN74LVC2G32DCUT
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32DCUT 1100607-SN74LVC2G32DCUT 705-SN74LVC2G32DCUT SN74LVC2G32DCUT 296-32324-6-ND SN74LVC2G32DCUT 29AH7633 SN74LVC2G32DCUT SN74LVC2G32DCUT SN74LVC2G32DCUT
Product Name SN74LVC2G32 Dual 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC2G32DCUT Dual 5.5V 32mA Logic IC Gates and Inverters Logic Gates Ic, Positiveor Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR OR; OR OR OR; OR Gate NOT; OR
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers