Texas Instruments SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCURG4

Description
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Request a Quote
Description
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2G32DCURG4 is a dual 2-input positive-OR gate in a VSSOP-8 package measuring 2.30 mm × 2.00 mm, operating over a supply voltage range of 1.65 V to 5.5 V with a maximum propagation delay of 3.8 ns at 3.3 V, output drive of ±24 mA at 3.3 V, and a quiescent current of 10 µA maximum. It supports live insertion, partial-power-down mode, and back-drive protection, with ESD protection exceeding 2000 V HBM and 1000 V CDM. The device is rated for operation from -40 °C to 125 °C and meets JESD78 Class II latch-up performance. The package is designed for high-density applications and supports input voltages up to 5.5 V.

Datasheet Summary
Powered by GS/AI

The SN74LVC2G32DCURG4 is a dual 2-input positive-OR gate in a VSSOP-8 package measuring 2.30 mm × 2.00 mm, operating over a supply voltage range of 1.65 V to 5.5 V with a maximum propagation delay of 3.8 ns at 3.3 V, output drive of ±24 mA at 3.3 V, and a quiescent current of 10 µA maximum. It supports live insertion, partial-power-down mode, and back-drive protection, with ESD protection exceeding 2000 V HBM and 1000 V CDM. The device is rated for operation from -40 °C to 125 °C and meets JESD78 Class II latch-up performance. The package is designed for high-density applications and supports input voltages up to 5.5 V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32 Dual 2-Input Positive-OR Gate - SN74LVC2G32DCURG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G32 Dual 2-Input Positive-OR Gate
SN74LVC2G32DCURG4
SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCURG4
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125

Dual 2-Input Positive-OR Gate 8-US8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G32DCURG4
Dual 5.5V Logic IC 705-SN74LVC2G32DCURG4
Dual 2-Input OR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G32DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCURG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G32DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G32DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G32DCURG4-ND
Gates and Inverters SN74LVC2G32DCURG4-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32DCURG4 - 211951-SN74LVC2G32DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32DCURG4
211951-SN74LVC2G32DCURG4
Logic - Logic - Gates and Inverters - SN74LVC2G32DCURG4 211951-SN74LVC2G32DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 211951-SN74LVC2G32DC URG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 211951-SN74LVC2G32DCURG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates Dual 2 Input Pos OR Gate

Logic Gates Dual 2 Input Pos OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G32DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32DCURG4
Logic - Gates and Inverters SN74LVC2G32DCURG4
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G32DCURG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G32DCURG4
Gates and Inverters SN74LVC2G32DCURG4
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32DCURG4
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G32DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32DCURG4
Gates and Inverters SN74LVC2G32DCURG4
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32DCURG4 705-SN74LVC2G32DCURG4 SN74LVC2G32DCURG4-ND 211951-SN74LVC2G32DCURG4 SN74LVC2G32DCURG4 SN74LVC2G32DCURG4 SN74LVC2G32DCURG4 SN74LVC2G32DCURG4 SN74LVC2G32DCURG4
Product Name SN74LVC2G32 Dual 2-Input Positive-OR Gate Dual 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G32DCURG4 Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate NOT; OR OR; OR Gate OR OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8 ns 3.2 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details