Texas Instruments SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCUR

Description
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32 Dual 2-Input Positive-OR Gate - SN74LVC2G32DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G32 Dual 2-Input Positive-OR Gate
SN74LVC2G32DCUR
SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCUR
Dual 2-Input Positive-OR Gate 8-US8 -40 to 125

Dual 2-Input Positive-OR Gate 8-US8 -40 to 125

Buy Now Datasheet
 - SN74LVC2G32DCUR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G32DCUR
Dual 5.5V Logic IC 705-SN74LVC2G32DCUR
Dual 2-Input OR Gate, CMOS, 5.5V, VSSOP Product overview: SN74LVC2G32DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCUR can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate, CMOS, 5.5V, VSSOP Product overview: SN74LVC2G32DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32DCUR - 030369-SN74LVC2G32DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32DCUR
030369-SN74LVC2G32DCUR
Logic - Logic - Gates and Inverters - SN74LVC2G32DCUR 030369-SN74LVC2G32DCUR
Manufacturer: Texas Instruments Win Source Part Number: 030369-SN74LVC2G32DC UR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030369-SN74LVC2G32DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-13268-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13268-1-ND
Gates and Inverters 296-13268-1-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13268-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13268-6-ND
Gates and Inverters 296-13268-6-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13268-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13268-2-ND
Gates and Inverters 296-13268-2-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Dual Or Gate, 2I/p, Vssop-8; Logic Function Texas Instruments - 76C4212 - Newark, An Avnet Company
Chicago, IL, United States
Dual Or Gate, 2I/p, Vssop-8; Logic Function Texas Instruments
76C4212
Dual Or Gate, 2I/p, Vssop-8; Logic Function Texas Instruments 76C4212
DUAL OR GATE, 2I/P, VSSOP-8; Logic Function:OR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC2G32; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Family Type:LVC RoHS Compliant: Yes

DUAL OR GATE, 2I/P, VSSOP-8; Logic Function:OR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC2G32; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Family Type:LVC RoHS Compliant: Yes

Supplier's Site
Ic, Dual 2 Input Or Gate, Smd; Logic Family / Base Number Texas Instruments - 29AH7632 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual 2 Input Or Gate, Smd; Logic Family / Base Number Texas Instruments
29AH7632
Ic, Dual 2 Input Or Gate, Smd; Logic Family / Base Number Texas Instruments 29AH7632
IC, DUAL 2 INPUT OR GATE, SMD; Logic Family / Base Number:74LVC2G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, DUAL 2 INPUT OR GATE, SMD; Logic Family / Base Number:74LVC2G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G32DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32DCUR
Logic - Gates and Inverters SN74LVC2G32DCUR
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G32DCUR
Logic Gates SN74LVC2G32DCUR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32DCUR
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
IC GATE OR 2CH 2-INP US8 - 815-SN74LVC2G32DCUR - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 2CH 2-INP US8
815-SN74LVC2G32DCUR
IC GATE OR 2CH 2-INP US8 815-SN74LVC2G32DCUR
IC GATE OR 2CH 2-INP US8

IC GATE OR 2CH 2-INP US8

Supplier's Site
Gates and Inverters - SN74LVC2G32DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32DCUR
Gates and Inverters SN74LVC2G32DCUR
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now
Gates and Inverters - SN74LVC2G32DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G32DCUR
Gates and Inverters SN74LVC2G32DCUR
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32DCUR SN74LVC2G32DCUR 705-SN74LVC2G32DCUR 030369-SN74LVC2G32DCUR 296-13268-1-ND 76C4212 29AH7632 SN74LVC2G32DCUR SN74LVC2G32DCUR SN74LVC2G32DCUR 815-SN74LVC2G32DCUR SN74LVC2G32DCUR SN74LVC2G32DCUR
Product Name SN74LVC2G32 Dual 2-Input Positive-OR Gate Dual 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G32DCUR Gates and Inverters Dual Or Gate, 2I/p, Vssop-8; Logic Function Texas Instruments Ic, Dual 2 Input Or Gate, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE OR 2CH 2-INP US8 Gates and Inverters Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR NOT; OR OR OR OR; OR Gate OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.8V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 8 ns 3.2 ns 3.2 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details