Texas Instruments SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCTRE4

Description
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125
Request a Quote
Description
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2G32 is a dual 2-input positive-OR gate designed for 1.65-V to 5.5-V operation, with support for 5.5-V inputs and ±24-mA output drive at 3.3 V. It is available in an SSOP-8 package measuring 2.95 mm by 2.80 mm, operates over a temperature range of -40°C to 125°C, and features I_off support for partial-power-down applications and latch-up protection exceeding 100 mA per JESD78, Class II. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The SN74LVC2G32 is a dual 2-input positive-OR gate designed for 1.65-V to 5.5-V operation, with support for 5.5-V inputs and ±24-mA output drive at 3.3 V. It is available in an SSOP-8 package measuring 2.95 mm by 2.80 mm, operates over a temperature range of -40°C to 125°C, and features I_off support for partial-power-down applications and latch-up protection exceeding 100 mA per JESD78, Class II. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32 Dual 2-Input Positive-OR Gate - SN74LVC2G32DCTRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G32 Dual 2-Input Positive-OR Gate
SN74LVC2G32DCTRE4
SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCTRE4
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125

Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC2G32DCTRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G32DCTRE4-ND
Gates and Inverters SN74LVC2G32DCTRE4-ND
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTRE4 - 1255648-SN74LVC2G32DCTRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTRE4
1255648-SN74LVC2G32DCTRE4
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTRE4 1255648-SN74LVC2G32DCTRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255648-SN74LVC2G32D CTRE4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: SM8 (SSOP) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 74LVC2G32 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.2ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255648-SN74LVC2G32DCTRE4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: SM8 (SSOP)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 74LVC2G32
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3.2ns at 5V, 50pF

Buy Now
Singapore, Singapore
Dual 5.5V 32mA SSOP Logic IC
705-SN74LVC2G32DCTRE4
Dual 5.5V 32mA SSOP Logic IC 705-SN74LVC2G32DCTRE4
Dual 2-Input OR Gate, 5.5V, 3.2ns, 32mA, SSOP Product overview: SN74LVC2G32DCTRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCTRE 4 can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate, 5.5V, 3.2ns, 32mA, SSOP Product overview: SN74LVC2G32DCTRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCTRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G32DCTRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32DCTRE4
Logic - Gates and Inverters SN74LVC2G32DCTRE4
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Dual 2 Input Pos OR Gate

Logic Gates Dual 2 Input Pos OR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC2G32DCTRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32DCTRE4
Gates and Inverters SN74LVC2G32DCTRE4
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32DCTRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32DCTRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32DCTRE4
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32DCTRE4 SN74LVC2G32DCTRE4-ND 1255648-SN74LVC2G32DCTRE4 705-SN74LVC2G32DCTRE4 SN74LVC2G32DCTRE4 SN74LVC2G32DCTRE4 SN74LVC2G32DCTRE4 SN74LVC2G32DCTRE4
Product Name SN74LVC2G32 Dual 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G32DCTRE4 Dual 5.5V 32mA SSOP Logic IC Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE NOT; OR OR; OR Gate OR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5450FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers