Texas Instruments SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCTR

Description
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32 Dual 2-Input Positive-OR Gate - SN74LVC2G32DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G32 Dual 2-Input Positive-OR Gate
SN74LVC2G32DCTR
SN74LVC2G32 Dual 2-Input Positive-OR Gate SN74LVC2G32DCTR
Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125

Dual 2-Input Positive-OR Gate 8-SM8 -40 to 125

Buy Now Datasheet
 - SN74LVC2G32DCTR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.5V SSOP Logic IC
705-SN74LVC2G32DCTR
Dual 5.5V SSOP Logic IC 705-SN74LVC2G32DCTR
Dual 2-Input OR Gate, 1.65-5.5V, 3.2ns, CMOS, SSOP Product overview: SN74LVC2G32DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCTR can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate, 1.65-5.5V, 3.2ns, CMOS, SSOP Product overview: SN74LVC2G32DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTR - 007235-SN74LVC2G32DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTR
007235-SN74LVC2G32DCTR
Logic - Logic - Gates and Inverters - SN74LVC2G32DCTR 007235-SN74LVC2G32DCTR
Manufacturer: Texas Instruments Win Source Part Number: 007235-SN74LVC2G32DC TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 007235-SN74LVC2G32DCTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-13267-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13267-6-ND
Gates and Inverters 296-13267-6-ND
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13267-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13267-2-ND
Gates and Inverters 296-13267-2-ND
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13267-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13267-1-ND
Gates and Inverters 296-13267-1-ND
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now Datasheet
Ic, Or-Gate, Dual 2-Input, Smd; Logic Family / Base Number Texas Instruments - 29AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Or-Gate, Dual 2-Input, Smd; Logic Family / Base Number Texas Instruments
29AH1502
Ic, Or-Gate, Dual 2-Input, Smd; Logic Family / Base Number Texas Instruments 29AH1502
IC, OR-GATE, DUAL 2-INPUT, SMD; Logic Family / Base Number:74LVC2G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, OR-GATE, DUAL 2-INPUT, SMD; Logic Family / Base Number:74LVC2G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G32DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32DCTR
Logic - Gates and Inverters SN74LVC2G32DCTR
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G32DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G32DCTR
Gates and Inverters SN74LVC2G32DCTR
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32DCTR
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G32DCTR
Logic Gates SN74LVC2G32DCTR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74LVC2G32DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32DCTR
Gates and Inverters SN74LVC2G32DCTR
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32DCTR SN74LVC2G32DCTR 705-SN74LVC2G32DCTR 007235-SN74LVC2G32DCTR 296-13267-6-ND 29AH1502 SN74LVC2G32DCTR SN74LVC2G32DCTR SN74LVC2G32DCTR SN74LVC2G32DCTR SN74LVC2G32DCTR
Product Name SN74LVC2G32 Dual 2-Input Positive-OR Gate Dual 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G32DCTR Gates and Inverters Ic, Or-Gate, Dual 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR NOT; OR OR; OR Gate OR OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 8 ns 3.2 ns 3.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers