The SN74LVC2G241DCUR is a dual buffer and line driver with 3-state outputs, designed for 1.65-V to 5.5-V operation, featuring separate output-enable inputs for each channel. It is packaged in an 8-pin VSSOP with a body size of 2.30 mm × 2.00 mm, operating across a temperature range of -40°C to 125°C. The device supports 5.5-V inputs, provides ±24-mA output drive at 3.3 V, and includes latch-up performance exceeding 100 mA per JESD78, Class II, along with ESD protection meeting JESD22 standards for human-body, machine-model, and charged-device modes.
Dual Buffer/Driver With 3-State Outputs 8-US8 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC2G241DCUR |
| Product Name | SN74LVC2G241 Dual Buffer/Driver With 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Output Type | 3-State |
| Logic Family | LVC |