Texas Instruments SN74LVC2G241 Dual Buffer/Driver With 3-State Outputs SN74LVC2G241DCTR

Description
Dual Buffer/Driver With 3-State Outputs 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual Buffer/Driver With 3-State Outputs 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G241 Dual Buffer/Driver With 3-State Outputs - SN74LVC2G241DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G241 Dual Buffer/Driver With 3-State Outputs
SN74LVC2G241DCTR
SN74LVC2G241 Dual Buffer/Driver With 3-State Outputs SN74LVC2G241DCTR
Dual Buffer/Driver With 3-State Outputs 8-SM8 -40 to 125

Dual Buffer/Driver With 3-State Outputs 8-SM8 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74LVC2G241DCTR
Product Name SN74LVC2G241 Dual Buffer/Driver With 3-State Outputs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers