The SN74LVC2G17 is a dual Schmitt-Trigger buffer designed for operation within a voltage range of 1.65 V to 5.5 V. It features Schmitt-Trigger inputs that provide hysteresis, enhancing noise immunity and allowing for clean signal transitions. The device supports a maximum propagation delay of 5.4 ns at 3.3 V levels and consumes low power, with a maximum supply current of 10 OºA. It can drive outputs up to ±24 mA at 3.3 V, making it suitable for various applications including audio docks, Blu-ray players, and personal digital assistants. The SN74LVC2G17 is available in multiple package options, including a NanoFree,Ñ¢ package, and is fully specified for partial-power-down applications. It also offers robust ESD protection, exceeding 2000 V for the Human Body Model, ensuring reliability in sensitive environments.
Dual Schmitt-Trigger Buffer 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC2G17DSFR |
| Product Name | SN74LVC2G17 Dual Schmitt-Trigger Buffer |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Features | Schmitt Trigger |