Texas Instruments Standard Linear and Logic Inverters ICs SN74LVC2G14DBVR

Description
Inverter Schmitt Trigger Dual CMOS 6-Pin
Request a Quote Datasheet
Description
Inverter Schmitt Trigger Dual CMOS 6-Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverters ICs - 6628926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6628926
Inverters ICs 6628926
Inverter Schmitt Trigger Dual CMOS 6-Pin

Inverter Schmitt Trigger Dual CMOS 6-Pin

Supplier's Site
Inverters ICs - 6628926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6628926P
Inverters ICs 6628926P
Inverter Schmitt Trigger Dual CMOS 6-Pin

Inverter Schmitt Trigger Dual CMOS 6-Pin

Supplier's Site
Inverters ICs - 9222852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
9222852
Inverters ICs 9222852
Inverter Schmitt Trigger Dual CMOS 6-Pin

Inverter Schmitt Trigger Dual CMOS 6-Pin

Supplier's Site
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC2G14DBVR
5.5V SOT-23 Logic IC 705-SN74LVC2G14DBVR
2-Ch Schmitt Trigger Inverter IC, 1.65-5.5V, SOT-23 Product overview: SN74LVC2G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVR can be used for catalog matching and distributor lookup.

2-Ch Schmitt Trigger Inverter IC, 1.65-5.5V, SOT-23 Product overview: SN74LVC2G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G14DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-13010-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13010-6-ND
Gates and Inverters 296-13010-6-ND
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-13010-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13010-2-ND
Gates and Inverters 296-13010-2-ND
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-13010-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13010-1-ND
Gates and Inverters 296-13010-1-ND
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now Datasheet
Gates and Inverters - SN74LVC2G14DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G14DBVR
Gates and Inverters SN74LVC2G14DBVR
Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Inverter IC 2 Channel Schmitt Trigger SOT-23-6

Buy Now
Logic - Gates and Inverters - SN74LVC2G14DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G14DBVR
Logic - Gates and Inverters SN74LVC2G14DBVR
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site Datasheet
Ic, Inverter, Schmitt, Dual, 6Sot23; Logic Family / Base Number Texas Instruments - 54AH1510 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter, Schmitt, Dual, 6Sot23; Logic Family / Base Number Texas Instruments
54AH1510
Ic, Inverter, Schmitt, Dual, 6Sot23; Logic Family / Base Number Texas Instruments 54AH1510
IC, INVERTER, SCHMITT, DUAL, 6SOT23; Logic Family / Base Number:74LVC2G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

IC, INVERTER, SCHMITT, DUAL, 6SOT23; Logic Family / Base Number:74LVC2G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Ic, Inverter, Schmitt, Dual, 6Sot23; Logic Family / Base Number Texas Instruments - 74AH4903 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter, Schmitt, Dual, 6Sot23; Logic Family / Base Number Texas Instruments
74AH4903
Ic, Inverter, Schmitt, Dual, 6Sot23; Logic Family / Base Number Texas Instruments 74AH4903
IC, INVERTER, SCHMITT, DUAL, 6SOT23; Logic Family / Base Number:74LVC2G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

IC, INVERTER, SCHMITT, DUAL, 6SOT23; Logic Family / Base Number:74LVC2G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC2G14DBVR
Logic ICs >> Inverters SN74LVC2G14DBVR
Schmitt Trigger 2 10uA 4.7ns@5V,50pF 1.65V~5.5V SOT-23-6 Inverters ROHS

Schmitt Trigger 2 10uA 4.7ns@5V,50pF 1.65V~5.5V SOT-23-6 Inverters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G14DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G14DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G14DBVR
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 6628926 6628926P 705-SN74LVC2G14DBVR 296-13010-6-ND SN74LVC2G14DBVR SN74LVC2G14DBVR 54AH1510 74AH4903 SN74LVC2G14DBVR SN74LVC2G14DBVR
Product Name Inverters ICs Inverters ICs 5.5V SOT-23 Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Ic, Inverter, Schmitt, Dual, 6Sot23; Logic Family / Base Number Texas Instruments Ic, Inverter, Schmitt, Dual, 6Sot23; Logic Family / Base Number Texas Instruments Logic ICs >> Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT; Inverter, Inverting, Schmitt Trigger NOT NOT; Inverter NOT NOT; Inverter Schmitt Trigger NOT; Inverter Schmitt Trigger NOT NOT
Supply Voltage 5.5 v 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) 5.5V 5.5V 1.65V~5.5V
Logic Family Inverter Inverter
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 4.3 ns 4.3 ns 4.7 ns 4.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139003P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Quad 2-input OR gate - 74AHCT32PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details