Texas Instruments SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs SN74LVC2G132YZPR

Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs - SN74LVC2G132YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs
SN74LVC2G132YZPR
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs SN74LVC2G132YZPR
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-DSBGA -40 to 85

Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-DSBGA -40 to 85

Buy Now Datasheet
 - SN74LVC2G132YZPR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PBGA8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PBGA8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257701-SN74LVC2G132YZPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257701-SN74LVC2G132YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257701-SN74LVC2G132YZPR
Win Source Part Number: 1257701-SN74LVC2G132 YZPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.39V ~ 1.87V Logic Level - High: 1.16V ~ 3.33V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2G132YZP R,-296-17504-1,296-1 7504-6,296-17504-2,- 296-17504-1,-SN74LVC 2G132YZPRR,TEXTISSN7 4LVC2G132YZPR,296-17 504-1 Base Product Number: 74LVC2G132

Win Source Part Number: 1257701-SN74LVC2G132YZPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.39V ~ 1.87V
Logic Level - High: 1.16V ~ 3.33V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC2G132YZPR,-296-17504-1,296-17504-6,296-17504-2,-296-17504-1,-SN74LVC2G132YZPRR,TEXTISSN74LVC2G132YZPR,296-17504-1
Base Product Number: 74LVC2G132

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC2G132YZPR
5.5V 32mA Logic IC 705-SN74LVC2G132YZPR
2-ch NAND Gate, Schmitt Trigger, 1.65-5.5V, 5ns, 2-Input, 32mA Product overview: SN74LVC2G132YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G132YZPR can be used for catalog matching and distributor lookup.

2-ch NAND Gate, Schmitt Trigger, 1.65-5.5V, 5ns, 2-Input, 32mA Product overview: SN74LVC2G132YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G132YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-17504-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17504-6-ND
Gates and Inverters 296-17504-6-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-17504-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17504-1-ND
Gates and Inverters 296-17504-1-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-17504-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17504-2-ND
Gates and Inverters 296-17504-2-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G132YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G132YZPR
Logic - Gates and Inverters SN74LVC2G132YZPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G132YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G132YZPR
Gates and Inverters SN74LVC2G132YZPR
NAND Gate IC 2 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G132YZPR
Logic Gates SN74LVC2G132YZPR
Logic Gates Dual2InptNANDGt w/SchmttTrggrInpt

Logic Gates Dual2InptNANDGt w/SchmttTrggrInpt

Buy Now Datasheet
IC GATE NAND SCHMITT 2CH 8DSBGA - 815-SN74LVC2G132YZPR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND SCHMITT 2CH 8DSBGA
815-SN74LVC2G132YZPR
IC GATE NAND SCHMITT 2CH 8DSBGA 815-SN74LVC2G132YZPR
IC GATE NAND SCHMITT 2CH 8DSBGA

IC GATE NAND SCHMITT 2CH 8DSBGA

Supplier's Site
Gates and Inverters - SN74LVC2G132YZPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G132YZPR
Gates and Inverters SN74LVC2G132YZPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G132YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G132YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G132YZPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G132YZPR SN74LVC2G132YZPR 1257701-SN74LVC2G132YZPR 705-SN74LVC2G132YZPR 296-17504-6-ND SN74LVC2G132YZPR SN74LVC2G132YZPR SN74LVC2G132YZPR 815-SN74LVC2G132YZPR SN74LVC2G132YZPR SN74LVC2G132YZPR
Product Name SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V 32mA Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates IC GATE NAND SCHMITT 2CH 8DSBGA Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V 1.8V 1.65V ~ 5.5V
Logic Family LVC CMOS CMOS; CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products