Texas Instruments SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs SN74LVC2G132DCTR

Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs - SN74LVC2G132DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs
SN74LVC2G132DCTR
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs SN74LVC2G132DCTR
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-SM8 -40 to 125

Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-SM8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Logic IC
705-SN74LVC2G132DCTR
Dual SSOP Logic IC 705-SN74LVC2G132DCTR
Dual 2-Input NAND Schmitt Trigger Logic IC, CMOS, SSOP Product overview: SN74LVC2G132DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G132DCTR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Schmitt Trigger Logic IC, CMOS, SSOP Product overview: SN74LVC2G132DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G132DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC2G132DCTR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-17056-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17056-2-ND
Gates and Inverters 296-17056-2-ND
NAND Gate IC 2 Channel Schmitt Trigger SM8

NAND Gate IC 2 Channel Schmitt Trigger SM8

Buy Now Datasheet
Gates and Inverters - 296-17056-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17056-6-ND
Gates and Inverters 296-17056-6-ND
NAND Gate IC 2 Channel Schmitt Trigger SM8

NAND Gate IC 2 Channel Schmitt Trigger SM8

Buy Now Datasheet
Gates and Inverters - 296-17056-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17056-1-ND
Gates and Inverters 296-17056-1-ND
NAND Gate IC 2 Channel Schmitt Trigger SM8

NAND Gate IC 2 Channel Schmitt Trigger SM8

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G132DCTR - 030360-SN74LVC2G132DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G132DCTR
030360-SN74LVC2G132DCTR
Logic - Logic - Gates and Inverters - SN74LVC2G132DCTR 030360-SN74LVC2G132DCTR
Manufacturer: Texas Instruments Win Source Part Number: 030360-SN74LVC2G132D CTR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7WZ132L8X; 74LVC2G132DCUTE4; 74LVC2G132DCURE4; SN74LVC2G132DCTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030360-SN74LVC2G132DCTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7WZ132L8X; 74LVC2G132DCUTE4; 74LVC2G132DCURE4; SN74LVC2G132DCTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G132DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G132DCTR
Logic - Gates and Inverters SN74LVC2G132DCTR
IC GATE NAND SCHMITT 2CH 2IN SM8

IC GATE NAND SCHMITT 2CH 2IN SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G132DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G132DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G132DCTR
IC GATE NAND SCHMITT 2CH 2IN SM8

IC GATE NAND SCHMITT 2CH 2IN SM8

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G132DCTR
Logic Gates SN74LVC2G132DCTR
Logic Gates Dual 2-Input NAND Gate

Logic Gates Dual 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC2G132DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G132DCTR
Gates and Inverters SN74LVC2G132DCTR
IC GATE NAND SCHMITT 2CH 2IN SM8

IC GATE NAND SCHMITT 2CH 2IN SM8

Supplier's Site Datasheet
Logic, Nand Schmitt, Dual, Ssop-8; Logic Family / Base Number Texas Instruments - 34AH2719 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Schmitt, Dual, Ssop-8; Logic Family / Base Number Texas Instruments
34AH2719
Logic, Nand Schmitt, Dual, Ssop-8; Logic Family / Base Number Texas Instruments 34AH2719
LOGIC, NAND SCHMITT, DUAL, SSOP-8; Logic Family / Base Number:74LVC2G132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

LOGIC, NAND SCHMITT, DUAL, SSOP-8; Logic Family / Base Number:74LVC2G132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC2G132DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G132DCTR
Gates and Inverters SN74LVC2G132DCTR
NAND Gate IC 2 Channel Schmitt Trigger SM8

NAND Gate IC 2 Channel Schmitt Trigger SM8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G132DCTR 705-SN74LVC2G132DCTR SN74LVC2G132DCTR 296-17056-2-ND 030360-SN74LVC2G132DCTR SN74LVC2G132DCTR SN74LVC2G132DCTR SN74LVC2G132DCTR SN74LVC2G132DCTR 34AH2719 SN74LVC2G132DCTR
Product Name SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs Dual SSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G132DCTR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic, Nand Schmitt, Dual, Ssop-8; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NAND NAND; NAND GATE, Schmitt Trigger AND; NAND NAND NOT; NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND; NAND Schmitt Trigger NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details