IC FF D-TYPE 2-ELE 1-BIT
IC FF D-TYPE 2-ELE 1-BIT
IC FF D-TYPE 2-ELE 1-BIT
| DigiKey | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 296-SN74LVC2G101PWRCT-ND |
| Product Name | Flip Flops |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 1.1V ~ 3.6V |
| Output Characteristics | Non-Inverted |
| Propagation Delay | 7 ns |