Texas Instruments SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08YZPR

Description
Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G08 Dual 2-Input Positive-AND Gate - SN74LVC2G08YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC2G08 Dual 2-Input Positive-AND Gate
SN74LVC2G08YZPR
SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08YZPR
Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85

Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V BGA Logic IC
705-SN74LVC2G08YZPR
5.5V BGA Logic IC 705-SN74LVC2G08YZPR
2-ch 2-input AND Gate IC, 1.65-5.5V, 3.8ns, BGA Product overview: SN74LVC2G08YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08YZPR can be used for catalog matching and distributor lookup.

2-ch 2-input AND Gate IC, 1.65-5.5V, 3.8ns, BGA Product overview: SN74LVC2G08YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G08YZPR - 030357-SN74LVC2G08YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G08YZPR
030357-SN74LVC2G08YZPR
Logic - Logic - Gates and Inverters - SN74LVC2G08YZPR 030357-SN74LVC2G08YZPR
Manufacturer: Texas Instruments Win Source Part Number: 030357-SN74LVC2G08YZ PR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030357-SN74LVC2G08YZPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-14371-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14371-2-ND
Gates and Inverters 296-14371-2-ND
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-14371-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14371-1-ND
Gates and Inverters 296-14371-1-ND
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-14371-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14371-6-ND
Gates and Inverters 296-14371-6-ND
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G08YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G08YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08YZPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site
Gates and Inverters - SN74LVC2G08YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08YZPR
Gates and Inverters SN74LVC2G08YZPR
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G08YZPR
Logic Gates SN74LVC2G08YZPR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74LVC2G08YZPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G08YZPR
Gates and Inverters SN74LVC2G08YZPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G08YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G08YZPR
Logic - Gates and Inverters SN74LVC2G08YZPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G08YZPR 705-SN74LVC2G08YZPR 030357-SN74LVC2G08YZPR 296-14371-2-ND SN74LVC2G08YZPR SN74LVC2G08YZPR SN74LVC2G08YZPR SN74LVC2G08YZPR SN74LVC2G08YZPR
Product Name SN74LVC2G08 Dual 2-Input Positive-AND Gate 5.5V BGA Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G08YZPR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9.8 ns 3.8 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers