Texas Instruments SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCUT

Description
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G08 Dual 2-Input Positive-AND Gate - SN74LVC2G08DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G08 Dual 2-Input Positive-AND Gate
SN74LVC2G08DCUT
SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCUT
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125

Dual 2-Input Positive-AND Gate 8-US8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC2G08DCUT
5.5V Logic IC 705-SN74LVC2G08DCUT
2-ch 2-in AND Gate, 1.65-5.5V, 3.8ns, VSSOP, CMOS Product overview: SN74LVC2G08DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCUT can be used for catalog matching and distributor lookup.

2-ch 2-in AND Gate, 1.65-5.5V, 3.8ns, VSSOP, CMOS Product overview: SN74LVC2G08DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G08DCUT - 1100579-SN74LVC2G08DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G08DCUT
1100579-SN74LVC2G08DCUT
Logic - Logic - Gates and Inverters - SN74LVC2G08DCUT 1100579-SN74LVC2G08DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1100579-SN74LVC2G08D CUT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100579-SN74LVC2G08DCUT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-26615-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26615-2-ND
Gates and Inverters 296-26615-2-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-26615-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26615-6-ND
Gates and Inverters 296-26615-6-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-26615-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26615-1-ND
Gates and Inverters 296-26615-1-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G08DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G08DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08DCUT
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G08DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G08DCUT
Logic - Gates and Inverters SN74LVC2G08DCUT
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G08DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08DCUT
Gates and Inverters SN74LVC2G08DCUT
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now
Gates and Inverters - SN74LVC2G08DCUT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G08DCUT
Gates and Inverters SN74LVC2G08DCUT
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G08DCUT
Logic Gates SN74LVC2G08DCUT
Logic Gates Dual 2 Input Pos AND Gate

Logic Gates Dual 2 Input Pos AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G08DCUT 705-SN74LVC2G08DCUT 1100579-SN74LVC2G08DCUT 296-26615-2-ND SN74LVC2G08DCUT SN74LVC2G08DCUT SN74LVC2G08DCUT SN74LVC2G08DCUT SN74LVC2G08DCUT
Product Name SN74LVC2G08 Dual 2-Input Positive-AND Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G08DCUT Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 9.8 ns 3.8 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers