Texas Instruments SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCTRE4

Description
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G08 Dual 2-Input Positive-AND Gate - SN74LVC2G08DCTRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G08 Dual 2-Input Positive-AND Gate
SN74LVC2G08DCTRE4
SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCTRE4
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125

Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SSOP Logic IC
705-SN74LVC2G08DCTRE4
Dual 5.5V SSOP Logic IC 705-SN74LVC2G08DCTRE4
Dual 2-Input AND Gate, 1.65-5.5V, CMOS, SSOP, 3.8ns Product overview: SN74LVC2G08DCTRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCTRE 4 can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate, 1.65-5.5V, CMOS, SSOP, 3.8ns Product overview: SN74LVC2G08DCTRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCTRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-52738-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-52738-2-ND
Gates and Inverters 296-52738-2-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-52738-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-52738-1-ND
Gates and Inverters 296-52738-1-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257683-SN74LVC2G08DCTRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257683-SN74LVC2G08DCTRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257683-SN74LVC2G08DCTRE4
Win Source Part Number: 1257683-SN74LVC2G08D CTRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52738-1,296-5273 8-2,SN74LVC2G08DCTRE 4,296-52738-6 Base Product Number: 74LVC2G08

Win Source Part Number: 1257683-SN74LVC2G08DCTRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52738-1,296-52738-2,SN74LVC2G08DCTRE4,296-52738-6
Base Product Number: 74LVC2G08

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74LVC2G08DCTRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08DCTRE4
Gates and Inverters SN74LVC2G08DCTRE4
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G08DCTRE4 705-SN74LVC2G08DCTRE4 296-52738-2-ND 1257683-SN74LVC2G08DCTRE4 SN74LVC2G08DCTRE4 SN74LVC2G08DCTRE4
Product Name SN74LVC2G08 Dual 2-Input Positive-AND Gate Dual 5.5V SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 9.8 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S140DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details