Texas Instruments SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCTR

Description
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G08 Dual 2-Input Positive-AND Gate - SN74LVC2G08DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G08 Dual 2-Input Positive-AND Gate
SN74LVC2G08DCTR
SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCTR
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125

Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74LVC2G08DCTR
5.5V SSOP Logic IC 705-SN74LVC2G08DCTR
2-ch 2-input AND Gate IC, 1.65-5.5V, CMOS, SSOP Product overview: SN74LVC2G08DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCTR can be used for catalog matching and distributor lookup.

2-ch 2-input AND Gate IC, 1.65-5.5V, CMOS, SSOP Product overview: SN74LVC2G08DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-13263-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13263-2-ND
Gates and Inverters 296-13263-2-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13263-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13263-6-ND
Gates and Inverters 296-13263-6-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13263-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13263-1-ND
Gates and Inverters 296-13263-1-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Logic Gates - 6628910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6628910
Logic Gates 6628910
AND Gate Dual 2-IN CMOS 8-Pin SSOP

AND Gate Dual 2-IN CMOS 8-Pin SSOP

Supplier's Site
Logic Gates - 6628910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6628910P
Logic Gates 6628910P
AND Gate Dual 2-IN CMOS 8-Pin SSOP

AND Gate Dual 2-IN CMOS 8-Pin SSOP

Supplier's Site
Logic Gates - 1627492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1627492
Logic Gates 1627492
AND Gate Dual 2-IN CMOS 8-Pin SSOP

AND Gate Dual 2-IN CMOS 8-Pin SSOP

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC2G08DCTR - 030355-SN74LVC2G08DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G08DCTR
030355-SN74LVC2G08DCTR
Logic - Logic - Gates and Inverters - SN74LVC2G08DCTR 030355-SN74LVC2G08DCTR
Manufacturer: Texas Instruments Win Source Part Number: 030355-SN74LVC2G08DC TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC2G08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): TC7WZ08FU(T2LMAT-V; TC7WZ08FU(TE12L,F); TC7WZ08FU(T2LMAT,F; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030355-SN74LVC2G08DCTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC2G08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): TC7WZ08FU(T2LMAT-V; TC7WZ08FU(TE12L,F); TC7WZ08FU(T2LMAT,F;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G08DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G08DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08DCTR
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G08DCTR
Logic Gates SN74LVC2G08DCTR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet
Ic, Dual 2 Input And Gate, Smd; Logic Family / Base Number Texas Instruments - 26AJ9543 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual 2 Input And Gate, Smd; Logic Family / Base Number Texas Instruments
26AJ9543
Ic, Dual 2 Input And Gate, Smd; Logic Family / Base Number Texas Instruments 26AJ9543
IC, DUAL 2 INPUT AND GATE, SMD; Logic Family / Base Number:74LVC2G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, DUAL 2 INPUT AND GATE, SMD; Logic Family / Base Number:74LVC2G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC2G08DCTR
Logic ICs >> Gates SN74LVC2G08DCTR
SSOP-8-2.8mm Gates ROHS

SSOP-8-2.8mm Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G08DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G08DCTR
Logic - Gates and Inverters SN74LVC2G08DCTR
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G08DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G08DCTR
Gates and Inverters SN74LVC2G08DCTR
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G08DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08DCTR
Gates and Inverters SN74LVC2G08DCTR
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G08DCTR 705-SN74LVC2G08DCTR 296-13263-2-ND 6628910 6628910P 030355-SN74LVC2G08DCTR SN74LVC2G08DCTR SN74LVC2G08DCTR 26AJ9543 SN74LVC2G08DCTR SN74LVC2G08DCTR SN74LVC2G08DCTR SN74LVC2G08DCTR
Product Name SN74LVC2G08 Dual 2-Input Positive-AND Gate 5.5V SSOP Logic IC Gates and Inverters Logic Gates Logic Gates Logic - Logic - Gates and Inverters - SN74LVC2G08DCTR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Ic, Dual 2 Input And Gate, Smd; Logic Family / Base Number Texas Instruments Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE AND AND; And AND; AND NOT; AND; AND Gate AND AND; AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 5.5 v 1.65 V ~ 5.5 V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC And AND
Propagation Delay 9.8 ns 3.8 ns 3.8 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products