Texas Instruments High-Performance Analog Dual 5.5V Interface Transceiver IC SN74LVC2G07DCKRG4

Description
Dual 2-Bit Buffer IC, Open-Drain, CMOS, 5.5V Product overview: SN74LVC2G07DCKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2G07DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual 2-Bit Buffer IC, Open-Drain, CMOS, 5.5V Product overview: SN74LVC2G07DCKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2G07DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2G07DCKRG4 is a dual open-drain buffer and driver designed for 1.65-V to 5.5-V operation, supporting level translation and live insertion. It is packaged in a SC70 (DCK) case measuring 2.00 mm × 1.25 mm. The device features a maximum sink current of 32 mA, a propagation delay of 3.7 ns at 3.3 V, and supports partial-power-down mode with I\_off circuitry. It operates over a temperature range of -40°C to 125°C and meets JESD22 ESD protection standards for human-body, machine-model, and charged-device models. Latch-up performance exceeds 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC2G07DCKRG4 is a dual open-drain buffer and driver designed for 1.65-V to 5.5-V operation, supporting level translation and live insertion. It is packaged in a SC70 (DCK) case measuring 2.00 mm × 1.25 mm. The device features a maximum sink current of 32 mA, a propagation delay of 3.7 ns at 3.3 V, and supports partial-power-down mode with I\_off circuitry. It operates over a temperature range of -40°C to 125°C and meets JESD22 ESD protection standards for human-body, machine-model, and charged-device models. Latch-up performance exceeds 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V Interface Transceiver IC
704-SN74LVC2G07DCKRG4
Dual 5.5V Interface Transceiver IC 704-SN74LVC2G07DCKRG4
Dual 2-Bit Buffer IC, Open-Drain, CMOS, 5.5V Product overview: SN74LVC2G07DCKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2G07DCKRG 4 can be used for catalog matching and distributor lookup.

Dual 2-Bit Buffer IC, Open-Drain, CMOS, 5.5V Product overview: SN74LVC2G07DCKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2G07DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-SN74LVC2G07DCKRG4
Product Name Dual 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data