Dual Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC2G07DBVRG4 |
| Product Name | SN74LVC2G07 Dual Buffer/Driver with Open-Drain Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 8.6 ns |