The SN74LVC2G07 is a dual buffer and driver with open-drain outputs, designed for 1.65-V to 5.5-V operation, supporting level translation and active-low wired-OR or active-high wired-AND configurations. It is available in the SOT-23 package, measuring 2.90 mm by 1.60 mm, with an operating temperature range of -40°C to 125°C. The device features a maximum sink current of 32 mA, supports live insertion and partial-power-down mode with I_off circuitry, and meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD78, Class II.
Dual Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC2G07DBVR |
| Product Name | SN74LVC2G07 Dual Buffer/Driver with Open-Drain Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 8.6 ns |