Dual Inverter Buffer/Driver with Open-Drain Output 6-DSBGA -40 to 85
Inverter IC 2 Channel Open Drain 6-DSBGA
Inverter IC 2 Channel Open Drain 6-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1255638-SN74LVC2G06Y
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC2G06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2.9ns at 5V, 50pF
2-Ch Inverter IC, 1.65-5.5V, 32mA, 2.9ns, 2-Input, Open-Drain, BGA Product overview: SN74LVC2G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06YZPR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Open Drain 6-DSBGA
IC INVERTER 2CH 2-INP 6DSBGA
IC INVERTER OD 2CH 2-INP 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G06YZPR | 296-SN74LVC2G06YZPRTR-ND | 1255638-SN74LVC2G06YZPR | 705-SN74LVC2G06YZPR | SN74LVC2G06YZPR | SN74LVC2G06YZPR | SN74LVC2G06YZPR |
| Product Name | SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC2G06YZPR | 5.5V 32mA BGA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Logic Family | LVC | ||||||
| Propagation Delay | 8.2 ns | 2.9 ns | 2.9 ns | 2.9 ns | |||
| Operating Current | 0.0100 mA | 32 mA | 0.0100 mA |