Texas Instruments SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DSFR

Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SON -40 to 125
Request a Quote Datasheet
Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output - SN74LVC2G06DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output
SN74LVC2G06DSFR
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DSFR
Dual Inverter Buffer/Driver with Open-Drain Output 6-SON -40 to 125

Dual Inverter Buffer/Driver with Open-Drain Output 6-SON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257713-SN74LVC2G06DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257713-SN74LVC2G06DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257713-SN74LVC2G06DSFR
Win Source Part Number: 1257713-SN74LVC2G06D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVC2G06DSFRR,-2 96-34874-1,2156-SN74 LVC2G06DSFR,296-3487 4-1,296-34874-2,296- 34874-6,TEXTISSN74LV C2G06DSFR,-296-34874 -1 Base Product Number: 74LVC2G06

Win Source Part Number: 1257713-SN74LVC2G06DSFR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC2G06DSFRR,-296-34874-1,2156-SN74LVC2G06DSFR,296-34874-1,296-34874-2,296-34874-6,TEXTISSN74LVC2G06DSFR,-296-34874-1
Base Product Number: 74LVC2G06

Buy Now Datasheet
Gates and Inverters - 296-34874-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34874-1-ND
Gates and Inverters 296-34874-1-ND
Inverter IC 2 Channel Open Drain 6-SON (1x1)

Inverter IC 2 Channel Open Drain 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-34874-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34874-2-ND
Gates and Inverters 296-34874-2-ND
Inverter IC 2 Channel Open Drain 6-SON (1x1)

Inverter IC 2 Channel Open Drain 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-34874-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34874-6-ND
Gates and Inverters 296-34874-6-ND
Inverter IC 2 Channel Open Drain 6-SON (1x1)

Inverter IC 2 Channel Open Drain 6-SON (1x1)

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC2G06DSFR
5.5V 32mA Logic IC 705-SN74LVC2G06DSFR
2-Ch Inverter IC, 1.65-5.5V, Open-Drain, 32mA, SON, CMOS Product overview: SN74LVC2G06DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DSFR can be used for catalog matching and distributor lookup.

2-Ch Inverter IC, 1.65-5.5V, Open-Drain, 32mA, SON, CMOS Product overview: SN74LVC2G06DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G06DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G06DSFR
Gates and Inverters SN74LVC2G06DSFR
Inverter IC 2 Channel Open Drain 6-SON (1x1)

Inverter IC 2 Channel Open Drain 6-SON (1x1)

Buy Now
Logic - Gates and Inverters - SN74LVC2G06DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G06DSFR
Logic - Gates and Inverters SN74LVC2G06DSFR
IC INVERTER OD 2CH 2-INP 6SON

IC INVERTER OD 2CH 2-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G06DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G06DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G06DSFR
IC INVERTER 2CH 2-INP 6SON

IC INVERTER 2CH 2-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G06DSFR 1257713-SN74LVC2G06DSFR 296-34874-1-ND 705-SN74LVC2G06DSFR SN74LVC2G06DSFR SN74LVC2G06DSFR SN74LVC2G06DSFR
Product Name SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5.5V 32mA Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT; Inverter NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 8.2 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101DA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details