Texas Instruments SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DRYR

Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SON -40 to 125
Request a Quote
Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual inverter buffer and driver with open-drain outputs, designed for 1.65-V to 5.5-V VCC operation, with a maximum sink current of 32 mA and support for 5-V tolerant inputs and outputs. The device is packaged in a 6-pin SON (DRY) package measuring 1.45 mm × 1.00 mm and operates from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Dual inverter buffer and driver with open-drain outputs, designed for 1.65-V to 5.5-V VCC operation, with a maximum sink current of 32 mA and support for 5-V tolerant inputs and outputs. The device is packaged in a 6-pin SON (DRY) package measuring 1.45 mm × 1.00 mm and operates from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output - SN74LVC2G06DRYR - Texas Instruments
Dallas, TX, United States
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output
SN74LVC2G06DRYR
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DRYR
Dual Inverter Buffer/Driver with Open-Drain Output 6-SON -40 to 125

Dual Inverter Buffer/Driver with Open-Drain Output 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-34873-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34873-1-ND
Gates and Inverters 296-34873-1-ND
Inverter IC 2 Channel Open Drain 6-SON (1.45x1)

Inverter IC 2 Channel Open Drain 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-34873-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34873-6-ND
Gates and Inverters 296-34873-6-ND
Inverter IC 2 Channel Open Drain 6-SON (1.45x1)

Inverter IC 2 Channel Open Drain 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-34873-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34873-2-ND
Gates and Inverters 296-34873-2-ND
Inverter IC 2 Channel Open Drain 6-SON (1.45x1)

Inverter IC 2 Channel Open Drain 6-SON (1.45x1)

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 32mA Logic IC
705-SN74LVC2G06DRYR
Dual 5.5V 32mA Logic IC 705-SN74LVC2G06DRYR
Dual Inverter Buffer/Driver, 2-Bit, 5.5V, 32mA, 2.9ns, SON Product overview: SN74LVC2G06DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DRYR can be used for catalog matching and distributor lookup.

Dual Inverter Buffer/Driver, 2-Bit, 5.5V, 32mA, 2.9ns, SON Product overview: SN74LVC2G06DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257712-SN74LVC2G06DRYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257712-SN74LVC2G06DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257712-SN74LVC2G06DRYR
Win Source Part Number: 1257712-SN74LVC2G06D RYR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-34873-1,TEXTISS N74LVC2G06DRYR,-296- 34873-1,296-34873-2, 296-34873-1,-SN74LVC 2G06DRYRR,296-34873- 6,2156-SN74LVC2G06DR YR Base Product Number: 74LVC2G06

Win Source Part Number: 1257712-SN74LVC2G06DRYR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-34873-1,TEXTISSN74LVC2G06DRYR,-296-34873-1,296-34873-2,296-34873-1,-SN74LVC2G06DRYRR,296-34873-6,2156-SN74LVC2G06DRYR
Base Product Number: 74LVC2G06

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G06DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G06DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G06DRYR
IC INVERTER 2CH 2-INP 6SON

IC INVERTER 2CH 2-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G06DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G06DRYR
Logic - Gates and Inverters SN74LVC2G06DRYR
IC INVERTER OD 2CH 2-INP 6SON

IC INVERTER OD 2CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G06DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G06DRYR
Gates and Inverters SN74LVC2G06DRYR
Inverter IC 2 Channel Open Drain 6-SON (1.45x1)

Inverter IC 2 Channel Open Drain 6-SON (1.45x1)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G06DRYR 296-34873-1-ND 705-SN74LVC2G06DRYR 1257712-SN74LVC2G06DRYR SN74LVC2G06DRYR SN74LVC2G06DRYR SN74LVC2G06DRYR
Product Name SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output Gates and Inverters Dual 5.5V 32mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8.2 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products