Dual Inverter Buffer/Driver with Open-Drain Output 6-SC70 -40 to 125
Inverter IC 2 Channel Open Drain SC-70-6
Inverter IC 2 Channel Open Drain SC-70-6
Inverter IC 2 Channel Open Drain SC-70-6
2-CH Inverting Buffer/Driver, 32mA, 5.5V, CMOS, SC-70 Product overview: SN74LVC2G06DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DCKR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Open Drain SC-70-6
IC INVERTER 2CH 2-INP SC70-6
IC INVERTER OD 2CH 2-INP SC70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G06DCKR | 296-13493-2-ND | 705-SN74LVC2G06DCKR | SN74LVC2G06DCKR | SN74LVC2G06DCKR | SN74LVC2G06DCKR |
| Product Name | SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output | Gates and Inverters | 32mA 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | Buffer/Driver; Inverter, Buffer | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Logic Family | LVC | |||||
| Propagation Delay | 8.2 ns | 2.9 ns | 7.2 ns | |||
| Operating Current | 0.0100 mA | 32 mA | 0.0100 mA |