Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC2G04DBVTG4 SN74LVC2G04DBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100567-SN74LVC2G04D BVTG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100567-SN74LVC2G04D BVTG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVTG4 - 1100567-SN74LVC2G04DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVTG4
1100567-SN74LVC2G04DBVTG4
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVTG4 1100567-SN74LVC2G04DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100567-SN74LVC2G04D BVTG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100567-SN74LVC2G04DBVTG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1100567-SN74LVC2G04DBVTG4
Product Name Logic - Logic - Gates and Inverters - SN74LVC2G04DBVTG4
Package Type SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Differential Amplifiers - 1597876 - RS Components, Ltd.
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
View Details
Audio Amplifiers - AUIRS2092STR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
35 GHz Rf Amplifier - 860-CMD199 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details