The 74ACT11520DW-G is a magnitude comparator designed to compare two 8-bit binary or BCD words. It features TTL-voltage compatible inputs and utilizes a flow-through architecture that optimizes PCB layout. The device is characterized for operation within a temperature range of -40¬8C to 85¬8C and has a typical latch-up immunity of 500 mA at 125¬8C. It includes 20-k,Ѷ pullup resistors on the Q inputs, which are suitable for both analog and switch data applications. The output is a totem-pole configuration, providing clear indication of equality between the inputs. The product is available in various package options, including plastic small-outline packages and standard plastic and ceramic DIPs.
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 74ACT11520DW-G |
| Product Name | Comparators |
| RoHS Compliant | RoHS |