Texas Instruments Standard Linear and Logic 5.5V SOT-23 Logic IC SN74LVC2G04DBVT

Description
2-ch Inverter IC, 1.65-5.5V, 3.2ns, SOT-23 Product overview: SN74LVC2G04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-ch Inverter IC, 1.65-5.5V, 3.2ns, SOT-23 Product overview: SN74LVC2G04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC2G04DBVT
5.5V SOT-23 Logic IC 705-SN74LVC2G04DBVT
2-ch Inverter IC, 1.65-5.5V, 3.2ns, SOT-23 Product overview: SN74LVC2G04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DBVT can be used for catalog matching and distributor lookup.

2-ch Inverter IC, 1.65-5.5V, 3.2ns, SOT-23 Product overview: SN74LVC2G04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inverters ICs - 2683222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2683222P
Inverters ICs 2683222P
Inverters, SN74LVC2G04DBVT

Inverters, SN74LVC2G04DBVT

Supplier's Site
Inverters ICs - 2683221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2683221
Inverters ICs 2683221
Inverters, SN74LVC2G04DBVT

Inverters, SN74LVC2G04DBVT

Supplier's Site
Inverters ICs - 2683222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2683222
Inverters ICs 2683222
Inverters, SN74LVC2G04DBVT

Inverters, SN74LVC2G04DBVT

Supplier's Site
Gates and Inverters - 296-26612-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26612-1-ND
Gates and Inverters 296-26612-1-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-26612-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26612-6-ND
Gates and Inverters 296-26612-6-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-26612-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26612-2-ND
Gates and Inverters 296-26612-2-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVT - 1100566-SN74LVC2G04DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVT
1100566-SN74LVC2G04DBVT
Logic - Logic - Gates and Inverters - SN74LVC2G04DBVT 1100566-SN74LVC2G04DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100566-SN74LVC2G04D BVT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100566-SN74LVC2G04DBVT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Inverter, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments - 29AH7623 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments
29AH7623
Ic, Inverter, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments 29AH7623
IC, INVERTER, SMD, SOT-23-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

IC, INVERTER, SMD, SOT-23-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC2G04DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G04DBVT
Gates and Inverters SN74LVC2G04DBVT
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G04DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G04DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04DBVT
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G04DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G04DBVT
Logic - Gates and Inverters SN74LVC2G04DBVT
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC2G04DBVT 2683222P 296-26612-1-ND 1100566-SN74LVC2G04DBVT 29AH7623 SN74LVC2G04DBVT SN74LVC2G04DBVT SN74LVC2G04DBVT
Product Name 5.5V SOT-23 Logic IC Inverters ICs Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G04DBVT Ic, Inverter, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 2 2 1 2
Propagation Delay 3.2 ns 3.2 ns 3.2 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1207130-74AHC04D,112 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details