The SN74LVC2G04 is a dual inverter gate designed for 1.65-V to 5.5-V VCC operation, with support for 5-V tolerance on inputs, a maximum propagation delay of 4.1 ns at 3.3 V, and ±24-mA output drive capability. It is available in a SOT-23 (DBV) package measuring 2.90 mm × 1.60 mm, operates over a temperature range of -40 °C to 125 °C, and supports partial-power-down mode. The device meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model, and exhibits latch-up performance exceeding 100 mA per JESD78, Class II.
Dual Inverter 6-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74LVC2G04DBVRG4 |
| Product Name | SN74LVC2G04 Dual Inverter |
| Technology | LVC |