Dual 2-Input Positive-NOR Gate 8-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1100565-SN74LVC2G02Y
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Dual 2-Input NOR Gate IC, CMOS, 1.65-5.5V, BGA Product overview: SN74LVC2G02YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02YZPR can be used for catalog matching and distributor lookup.
NOR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
NOR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
NOR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
NOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PBGA8
Logic Gates Dual2Inpt+NORGt
NOR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE NOR 2CH 2-INP 8DSBGA
IC GATE NOR 2CH 2-INP 8DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G02YZPR | 1100565-SN74LVC2G02YZPR | 705-SN74LVC2G02YZPR | 296-18799-2-ND | SN74LVC2G02YZPR | SN74LVC2G02YZPR | SN74LVC2G02YZPR | SN74LVC2G02YZPR | SN74LVC2G02YZPR |
| Product Name | SN74LVC2G02 Dual 2-Input Positive-NOR Gate | Logic - Logic - Gates and Inverters - SN74LVC2G02YZPR | Dual 5.5V BGA Logic IC | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | OR; NOR | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |||
| Logic Family | LVC | CMOS | |||||||
| Propagation Delay | 10.9 ns | 4.4 ns | 4.4 ns | 4.4 ns | |||||
| Operating Current | 0.0100 mA | 32 mA | 0.0100 mA |