Enhanced Product Dual 2-Input Positive-Nor Gate 8-US8 -55 to 125
NOR Gate IC 2 Channel 8-VSSOP
Win Source Part Number: 1257692-SN74LVC2G02M
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-23471-6R,296-234
Base Product Number: 74LVC2G02
Dual 2-Input NOR Gate, CMOS, 5.5V, VSSOP, 5.4ns PD Product overview: SN74LVC2G02MDCUREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02MDCUR
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8
Logic Gates EP Dual 2-Inp Pos- Nor Gate
IC GATE NOR 2CH 2-INP 8VSSOP
IC GATE NOR 2CH 2-INP 8VSSOP
NOR Gate IC 2 Channel 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G02MDCUREP | 296-23471-2-ND | 1257692-SN74LVC2G02MDCUREP | 705-SN74LVC2G02MDCUREP | SN74LVC2G02MDCUREP | SN74LVC2G02MDCUREP | SN74LVC2G02MDCUREP | SN74LVC2G02MDCUREP | SN74LVC2G02MDCUREP |
| Product Name | SN74LVC2G02-EP Enhanced Product Dual 2-Input Positive-Nor Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual 5.5V Logic IC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | OR | NOT; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |||
| Logic Family | LVC | CMOS | |||||||
| Propagation Delay | 5.9 ns | 5.4 ns | 5.4 ns | 5.4 ns | |||||
| Operating Current | 0.0100 mA | 0.0100 mA | 32 mA |