Texas Instruments SN74LVC2G02 Dual 2-Input Positive-NOR Gate SN74LVC2G02DCUT

Description
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G02 Dual 2-Input Positive-NOR Gate - SN74LVC2G02DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G02 Dual 2-Input Positive-NOR Gate
SN74LVC2G02DCUT
SN74LVC2G02 Dual 2-Input Positive-NOR Gate SN74LVC2G02DCUT
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125

Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G02DCUTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G02DCUTCT-ND
Gates and Inverters 296-SN74LVC2G02DCUTCT-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G02DCUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G02DCUTDKR-ND
Gates and Inverters 296-SN74LVC2G02DCUTDKR-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G02DCUTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G02DCUTTR-ND
Gates and Inverters 296-SN74LVC2G02DCUTTR-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G02DCUT
Dual 5.5V Logic IC 705-SN74LVC2G02DCUT
Dual 2-Input NOR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G02DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCUT can be used for catalog matching and distributor lookup.

Dual 2-Input NOR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G02DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G02DCUT - 1255632-SN74LVC2G02DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G02DCUT
1255632-SN74LVC2G02DCUT
Logic - Logic - Gates and Inverters - SN74LVC2G02DCUT 1255632-SN74LVC2G02DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1255632-SN74LVC2G02D CUT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC2G02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LVC2G02DC; 74LVC2G02DCT; 74LVC2G02DC,125; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255632-SN74LVC2G02DCUT
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC2G02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC2G02DC; 74LVC2G02DCT; 74LVC2G02DC,125;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G02DCUT
Logic Gates SN74LVC2G02DCUT
Logic Gates Dual 2 Input Pos NOR Gate

Logic Gates Dual 2 Input Pos NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G02DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G02DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G02DCUT
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G02DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G02DCUT
Gates and Inverters SN74LVC2G02DCUT
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC2G02DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G02DCUT
Logic - Gates and Inverters SN74LVC2G02DCUT
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G02DCUT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G02DCUT
Gates and Inverters SN74LVC2G02DCUT
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Logic, Dual 2In Pos-Nor Gate, 8Vssop; Logic Family / Base Number Texas Instruments - 29AH1500 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 2In Pos-Nor Gate, 8Vssop; Logic Family / Base Number Texas Instruments
29AH1500
Logic, Dual 2In Pos-Nor Gate, 8Vssop; Logic Family / Base Number Texas Instruments 29AH1500
LOGIC, DUAL 2IN POS-NOR GATE, 8VSSOP; Logic Family / Base Number:74LVC2G02; Logic Type:NOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 2IN POS-NOR GATE, 8VSSOP; Logic Family / Base Number:74LVC2G02; Logic Type:NOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G02DCUT 296-SN74LVC2G02DCUTCT-ND 705-SN74LVC2G02DCUT 1255632-SN74LVC2G02DCUT SN74LVC2G02DCUT SN74LVC2G02DCUT SN74LVC2G02DCUT SN74LVC2G02DCUT SN74LVC2G02DCUT 29AH1500
Product Name SN74LVC2G02 Dual 2-Input Positive-NOR Gate Gates and Inverters Dual 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G02DCUT Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic, Dual 2In Pos-Nor Gate, 8Vssop; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR; NOR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 5.5V
Logic Family LVC
Propagation Delay 10.9 ns 4.4 ns 4.4 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products