Manufacturer: Texas Instruments
Win Source Part Number: 795107-SN74LVC2G02DC
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC GATE NOR 2CH 2-INP 8VSSOP Product overview: SN74LVC2G02DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCURG
NOR Gate IC 2 Channel 8-VSSOP
NOR Gate IC 2 Channel 8-VSSOP
IC GATE NOR 2CH 2-INP 8VSSOP
IC GATE NOR 2CH 2-INP 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 795107-SN74LVC2G02DCURG4 | 705-SN74LVC2G02DCURG4 | SN74LVC2G02DCURG4-ND | SN74LVC2G02DCURG4 | SN74LVC2G02DCURG4 | SN74LVC2G02DCURG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC2G02DCURG4 | Dual Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 4.4 ns | 4.4 ns | 4.4 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |