Dual 2-Input Positive-NOR Gate 8-SM8 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC2G02DCTRG4 |
| Product Name | SN74LVC2G02 Dual 2-Input Positive-NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 10.9 ns |