Texas Instruments SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00YZPR

Description
Dual 2-Input Positive-NAND Gate 8-DSBGA -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NAND Gate 8-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G00 Dual 2-Input Positive-NAND Gate - SN74LVC2G00YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC2G00 Dual 2-Input Positive-NAND Gate
SN74LVC2G00YZPR
SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00YZPR
Dual 2-Input Positive-NAND Gate 8-DSBGA -40 to 125

Dual 2-Input Positive-NAND Gate 8-DSBGA -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G00YZPR - 065644-SN74LVC2G00YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G00YZPR
065644-SN74LVC2G00YZPR
Logic - Logic - Gates and Inverters - SN74LVC2G00YZPR 065644-SN74LVC2G00YZPR
Manufacturer: Texas Instruments Win Source Part Number: 065644-SN74LVC2G00YZ PR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065644-SN74LVC2G00YZPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.5V 32mA BGA Logic IC - 705-SN74LVC2G00YZPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 32mA BGA Logic IC
705-SN74LVC2G00YZPR
5.5V 32mA BGA Logic IC 705-SN74LVC2G00YZPR
2-ch 2-input NAND Gate IC, 1.65-5.5V, 3.3ns, 32mA, BGA Product overview: SN74LVC2G00YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00YZPR can be used for catalog matching and distributor lookup.

2-ch 2-input NAND Gate IC, 1.65-5.5V, 3.3ns, 32mA, BGA Product overview: SN74LVC2G00YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC2G00YZPR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC2G00YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G00YZPRCT-ND
Gates and Inverters 296-SN74LVC2G00YZPRCT-ND
NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G00YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G00YZPRDKR-ND
Gates and Inverters 296-SN74LVC2G00YZPRDKR-ND
NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC2G00YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC2G00YZPRTR-ND
Gates and Inverters 296-SN74LVC2G00YZPRTR-ND
NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G00YZPR
Logic Gates SN74LVC2G00YZPR
Logic Gates Dual2Inpt+NANDGt

Logic Gates Dual2Inpt+NANDGt

Buy Now Datasheet
Gates and Inverters - SN74LVC2G00YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G00YZPR
Gates and Inverters SN74LVC2G00YZPR
NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now
Logic - Gates and Inverters - SN74LVC2G00YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G00YZPR
Logic - Gates and Inverters SN74LVC2G00YZPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G00YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G00YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G00YZPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G00YZPR 065644-SN74LVC2G00YZPR 705-SN74LVC2G00YZPR SN74LVC2G00YZPR 296-SN74LVC2G00YZPRCT-ND SN74LVC2G00YZPR SN74LVC2G00YZPR SN74LVC2G00YZPR SN74LVC2G00YZPR
Product Name SN74LVC2G00 Dual 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74LVC2G00YZPR 5.5V 32mA BGA Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 9.4 ns 3.3 ns 3.3 ns 3.3 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers