Texas Instruments SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00DCUT

Description
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G00 Dual 2-Input Positive-NAND Gate - SN74LVC2G00DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G00 Dual 2-Input Positive-NAND Gate
SN74LVC2G00DCUT
SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00DCUT
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125

Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V Logic IC
705-SN74LVC2G00DCUT
Dual 3.3V Logic IC 705-SN74LVC2G00DCUT
Dual 2-Input NAND Gate, CMOS, 3.3V, 3.3ns, VSSOP Product overview: SN74LVC2G00DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCUT can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, CMOS, 3.3V, 3.3ns, VSSOP Product overview: SN74LVC2G00DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 6628887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6628887
Logic Gates 6628887
NAND Gate Dual 2-IN CMOS

NAND Gate Dual 2-IN CMOS

Supplier's Site
Logic Gates - 6628887P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6628887P
Logic Gates 6628887P
NAND Gate Dual 2-IN CMOS

NAND Gate Dual 2-IN CMOS

Supplier's Site
Logic Gates - 1457375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1457375
Logic Gates 1457375
NAND Gate Dual 2-IN CMOS

NAND Gate Dual 2-IN CMOS

Supplier's Site
Gates and Inverters - 296-32318-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32318-2-ND
Gates and Inverters 296-32318-2-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32318-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32318-1-ND
Gates and Inverters 296-32318-1-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32318-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32318-6-ND
Gates and Inverters 296-32318-6-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
 - SN74LVC2G00DCUT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G00DCUT - 1100562-SN74LVC2G00DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G00DCUT
1100562-SN74LVC2G00DCUT
Logic - Logic - Gates and Inverters - SN74LVC2G00DCUT 1100562-SN74LVC2G00DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1100562-SN74LVC2G00D CUT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100562-SN74LVC2G00DCUT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Positive-Nand Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments - 54AH1504 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Positive-Nand Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments
54AH1504
Ic, Positive-Nand Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments 54AH1504
IC, POSITIVE-NAND GATE, SMD, VSSOP8; Logic Family / Base Number:74LVC2G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, POSITIVE-NAND GATE, SMD, VSSOP8; Logic Family / Base Number:74LVC2G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC2G00DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G00DCUT
Gates and Inverters SN74LVC2G00DCUT
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G00DCUT
Logic Gates SN74LVC2G00DCUT
Logic Gates Dual 2 Input Pos NAND Gate

Logic Gates Dual 2 Input Pos NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G00DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G00DCUT
Logic - Gates and Inverters SN74LVC2G00DCUT
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G00DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G00DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G00DCUT
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G00DCUT 705-SN74LVC2G00DCUT 6628887 6628887P 296-32318-2-ND SN74LVC2G00DCUT 1100562-SN74LVC2G00DCUT 54AH1504 SN74LVC2G00DCUT SN74LVC2G00DCUT SN74LVC2G00DCUT SN74LVC2G00DCUT
Product Name SN74LVC2G00 Dual 2-Input Positive-NAND Gate Dual 3.3V Logic IC Logic Gates Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G00DCUT Ic, Positive-Nand Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND; Nand AND; NAND; NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 5.5 v 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC Nand NAND CMOS
Propagation Delay 9.4 ns 3.3 ns 3.3 ns 3.3 ns 3.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details