Texas Instruments SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00DCUR

Description
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G00 Dual 2-Input Positive-NAND Gate - SN74LVC2G00DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G00 Dual 2-Input Positive-NAND Gate
SN74LVC2G00DCUR
SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00DCUR
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125

Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13258-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13258-6-ND
Gates and Inverters 296-13258-6-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13258-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13258-2-ND
Gates and Inverters 296-13258-2-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13258-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13258-1-ND
Gates and Inverters 296-13258-1-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G00DCUR - 030348-SN74LVC2G00DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G00DCUR
030348-SN74LVC2G00DCUR
Logic - Logic - Gates and Inverters - SN74LVC2G00DCUR 030348-SN74LVC2G00DCUR
Manufacturer: Texas Instruments Win Source Part Number: 030348-SN74LVC2G00DC UR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC2G00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NL27WZ00US; TC7WZ00FK; 74LVC2G00DC; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Microwave, Power Management, Consumer Electronics, Imaging, Video & Vision, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 030348-SN74LVC2G00DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC2G00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NL27WZ00US; TC7WZ00FK; 74LVC2G00DC;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Microwave, Power Management, Consumer Electronics, Imaging, Video & Vision, Test & Measurement

Buy Now Datasheet
Dual 5.5V Logic IC - 705-SN74LVC2G00DCUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G00DCUR
Dual 5.5V Logic IC 705-SN74LVC2G00DCUR
Dual 2-Input NAND Gate, CMOS, 5.5V, 3.3ns, VSSOP Product overview: SN74LVC2G00DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCUR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, CMOS, 5.5V, 3.3ns, VSSOP Product overview: SN74LVC2G00DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC2G00DCUR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G00DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G00DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G00DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC2G00DCUR
Logic ICs >> Gates SN74LVC2G00DCUR
10uA 1.65V~5.5V 2 3.3ns@5V,50pF NAND Gates VSSOP-8-0.5mm Gates ROHS

10uA 1.65V~5.5V 2 3.3ns@5V,50pF NAND Gates VSSOP-8-0.5mm Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G00DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G00DCUR
Gates and Inverters SN74LVC2G00DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Ic, Dual 2 Input Nand Gate, Smd; Logic Family / Base Number Texas Instruments - 29AH1499 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual 2 Input Nand Gate, Smd; Logic Family / Base Number Texas Instruments
29AH1499
Ic, Dual 2 Input Nand Gate, Smd; Logic Family / Base Number Texas Instruments 29AH1499
IC, DUAL 2 INPUT NAND GATE, SMD; Logic Family / Base Number:74LVC2G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, DUAL 2 INPUT NAND GATE, SMD; Logic Family / Base Number:74LVC2G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G00DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G00DCUR
Logic - Gates and Inverters SN74LVC2G00DCUR
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G00DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G00DCUR
Gates and Inverters SN74LVC2G00DCUR
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G00DCUR
Logic Gates SN74LVC2G00DCUR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G00DCUR 296-13258-6-ND 030348-SN74LVC2G00DCUR 705-SN74LVC2G00DCUR SN74LVC2G00DCUR SN74LVC2G00DCUR SN74LVC2G00DCUR SN74LVC2G00DCUR 29AH1499 SN74LVC2G00DCUR SN74LVC2G00DCUR SN74LVC2G00DCUR
Product Name SN74LVC2G00 Dual 2-Input Positive-NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G00DCUR Dual 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Ic, Dual 2 Input Nand Gate, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND NAND; NAND Gate NAND; NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V~5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9.4 ns 3.3 ns 3.3 ns 3.3 ns 3.3 ns 3.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers