Texas Instruments SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00DCTR

Description
Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G00 Dual 2-Input Positive-NAND Gate - SN74LVC2G00DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G00 Dual 2-Input Positive-NAND Gate
SN74LVC2G00DCTR
SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00DCTR
Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125

Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125

Buy Now Datasheet
 - SN74LVC2G00DCTR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G00DCTR - 100355-SN74LVC2G00DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G00DCTR
100355-SN74LVC2G00DCTR
Logic - Logic - Gates and Inverters - SN74LVC2G00DCTR 100355-SN74LVC2G00DCTR
Manufacturer: Texas Instruments Win Source Part Number: 100355-SN74LVC2G00DC TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Microwave, Power Management, Consumer Electronics, Imaging, Video & Vision, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 100355-SN74LVC2G00DCTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Microwave, Power Management, Consumer Electronics, Imaging, Video & Vision, Test & Measurement

Buy Now Datasheet
Gates and Inverters - 296-13257-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13257-6-ND
Gates and Inverters 296-13257-6-ND
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13257-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13257-1-ND
Gates and Inverters 296-13257-1-ND
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-13257-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13257-2-ND
Gates and Inverters 296-13257-2-ND
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SSOP Logic IC
705-SN74LVC2G00DCTR
Dual 5.5V SSOP Logic IC 705-SN74LVC2G00DCTR
Dual 2-Input NAND Gate, 1.65-5.5V, 3.3ns, CMOS, SSOP Product overview: SN74LVC2G00DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCTR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, 1.65-5.5V, 3.3ns, CMOS, SSOP Product overview: SN74LVC2G00DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC2G00DCTR
Logic ICs >> Gates SN74LVC2G00DCTR
10uA 1.65V~5.5V 2 3.3ns@5V,50pF NAND Gates SSOP-8-2.8mm Gates ROHS

10uA 1.65V~5.5V 2 3.3ns@5V,50pF NAND Gates SSOP-8-2.8mm Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G00DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G00DCTR
Logic - Gates and Inverters SN74LVC2G00DCTR
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site Datasheet
Ic, 74Lvc2G, Nand Gate, Sm88; Logic Family / Base Number Texas Instruments - 26AJ9541 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Lvc2G, Nand Gate, Sm88; Logic Family / Base Number Texas Instruments
26AJ9541
Ic, 74Lvc2G, Nand Gate, Sm88; Logic Family / Base Number Texas Instruments 26AJ9541
IC, 74LVC2G, NAND GATE, SM88; Logic Family / Base Number:74LVC2G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, 74LVC2G, NAND GATE, SM88; Logic Family / Base Number:74LVC2G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G00DCTR
Logic Gates SN74LVC2G00DCTR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet
IC GATE NAND 2CH 2-INP SM8 - 815-SN74LVC2G00DCTR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 2CH 2-INP SM8
815-SN74LVC2G00DCTR
IC GATE NAND 2CH 2-INP SM8 815-SN74LVC2G00DCTR
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G00DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G00DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G00DCTR
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74LVC2G00DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G00DCTR
Gates and Inverters SN74LVC2G00DCTR
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G00DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G00DCTR
Gates and Inverters SN74LVC2G00DCTR
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G00DCTR SN74LVC2G00DCTR 100355-SN74LVC2G00DCTR 296-13257-6-ND 705-SN74LVC2G00DCTR SN74LVC2G00DCTR SN74LVC2G00DCTR 26AJ9541 SN74LVC2G00DCTR 815-SN74LVC2G00DCTR SN74LVC2G00DCTR SN74LVC2G00DCTR SN74LVC2G00DCTR
Product Name SN74LVC2G00 Dual 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74LVC2G00DCTR Gates and Inverters Dual 5.5V SSOP Logic IC Logic ICs >> Gates Logic - Gates and Inverters Ic, 74Lvc2G, Nand Gate, Sm88; Logic Family / Base Number Texas Instruments Logic Gates IC GATE NAND 2CH 2-INP SM8 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NOT; NAND NAND; NAND NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V~5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V 1.8V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 9.4 ns 3.3 ns 3.3 ns 3.3 ns 3.3 ns 3.3 ns 3.3 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers